Micro Sensor Co., Ltd. Deepwater Level Transmitter MPM426WS

Description
MPM426WS deepwater level transmitter with rugged construction, standard 4~20mA temperature and pressure signal. The water transmitter is used in harsh environments, such as monitoring mine wells water level ranged from 350mWC up to 2000mWC. It can be used as a well water level sensor. · 350m~2000mH2O · -20…0~10…80℃ · Deep-water Application Used For: Level measurement of deep well and deep-sea requires specific level transmitter, accurate and stable performance in 2000m water. Suitable for deep-water level and temperature measurement.
Datasheet
Description
MPM426WS deepwater level transmitter with rugged construction, standard 4~20mA temperature and pressure signal. The water transmitter is used in harsh environments, such as monitoring mine wells water level ranged from 350mWC up to 2000mWC. It can be used as a well water level sensor. · 350m~2000mH2O · -20…0~10…80℃ · Deep-water Application Used For: Level measurement of deep well and deep-sea requires specific level transmitter, accurate and stable performance in 2000m water. Suitable for deep-water level and temperature measurement.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Deepwater Level Transmitter - MPM426WS - Micro Sensor Co., Ltd.
Baoji, China
Deepwater Level Transmitter
MPM426WS
Deepwater Level Transmitter MPM426WS
MPM426WS deepwater level transmitter with rugged construction, standard 4~20mA temperature and pressure signal. The water transmitter is used in harsh environments, such as monitoring mine wells water level ranged from 350mWC up to 2000mWC. It can be used as a well water level sensor. · 350m~2000mH2O · -20…0~10…80℃ · Deep-water Application Used For: Level measurement of deep well and deep-sea requires specific level transmitter, accurate and stable performance in 2000m water. Suitable for deep-water level and temperature measurement.

MPM426WS deepwater level transmitter with rugged construction, standard 4~20mA temperature and pressure signal. The water transmitter is used in harsh environments, such as monitoring mine wells water level ranged from 350mWC up to 2000mWC. It can be used as a well water level sensor.


  • · 350m~2000mH2O
  • · -20…0~10…80℃
  • · Deep-water Application

Used For:

Level measurement of deep well and deep-sea requires specific level transmitter, accurate and stable performance in 2000m water. Suitable for deep-water level and temperature measurement.

Supplier's Site Datasheet

Technical Specifications

  Micro Sensor Co., Ltd.
Product Category Level Sensors
Product Number MPM426WS
Product Name Deepwater Level Transmitter
Device Classification Transmitter
Unlock Full Specs
to access all available technical data

Similar Products

Radar sensor - USR30 - Endress + Hauser – Sensors & Components
Endress + Hauser – Sensors & Components
Specs
Device Classification Sensor Only
Measuring Range 0.0 to 591 inch (0.0 to 15000 mm)
Accuracy (Continuous Level) 0.3937 +/-inch (10 +/-mm)
View Details
Solid State  Non-Contact Level Sensor - EP1226 - Tecmark Corporation
Specs
Device Classification Sensor System
Media Type Liquid
Level Measurement Type Single Point or Multi-Point Level
View Details
Linear Displacement and Level Measurement Probe - SANTEST GYKS - Exsenco, LLC
Specs
Device Classification Sensor Only
Measuring Range 0.5906 to 98.43 inch (15 to 2500 mm)
Level Measurement Type Continuous Level
View Details
Non-Contact Level Monitoring Using Combined Technologies and Optical Sensors -  - EBE Elektro-Bau-Elemente GmbH
Specs
Device Classification Sensor Only
Media Type Liquid; Dry material (Bulk solids and powders)
Level Measurement Type Continuous Level
View Details