Micro Sensor Co., Ltd. Submersible Level Transmitter MPM489WZ3

Description
MPM489WZ3 compact size submersible level transmitter in 22mm diameter, with stainless steel housing and nylon cap, 4~20mA and 0.5~4.5VDC output options, used for monitoring the tank level of DEF, LUBE Oil, Gasoline in the Remote Tank Monitoring solutions. · Φ22mm · 1m, 2m, 5m, 7mH2O · Accuracy: ±1%FS Used For: Use level sensor to measure water tank level, accurate and analog 4 20mADC. This is stainless steel constructed, anti-corrosive, suitable for water tank ,oil tank, oil container and fuel tank level measure.
Datasheet
Description
MPM489WZ3 compact size submersible level transmitter in 22mm diameter, with stainless steel housing and nylon cap, 4~20mA and 0.5~4.5VDC output options, used for monitoring the tank level of DEF, LUBE Oil, Gasoline in the Remote Tank Monitoring solutions. · Φ22mm · 1m, 2m, 5m, 7mH2O · Accuracy: ±1%FS Used For: Use level sensor to measure water tank level, accurate and analog 4 20mADC. This is stainless steel constructed, anti-corrosive, suitable for water tank ,oil tank, oil container and fuel tank level measure.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Submersible Level Transmitter - MPM489WZ3 - Micro Sensor Co., Ltd.
Baoji, China
Submersible Level Transmitter
MPM489WZ3
Submersible Level Transmitter MPM489WZ3
MPM489WZ3 compact size submersible level transmitter in 22mm diameter, with stainless steel housing and nylon cap, 4~20mA and 0.5~4.5VDC output options, used for monitoring the tank level of DEF, LUBE Oil, Gasoline in the Remote Tank Monitoring solutions. · Φ22mm · 1m, 2m, 5m, 7mH2O · Accuracy: ±1%FS Used For: Use level sensor to measure water tank level, accurate and analog 4 20mADC. This is stainless steel constructed, anti-corrosive, suitable for water tank ,oil tank, oil container and fuel tank level measure.

MPM489WZ3 compact size submersible level transmitter in 22mm diameter, with stainless steel housing and nylon cap, 4~20mA and 0.5~4.5VDC output options, used for monitoring the tank level of DEF, LUBE Oil, Gasoline in the Remote Tank Monitoring solutions.


  • · Φ22mm
  • · 1m, 2m, 5m, 7mH2O
  • · Accuracy: ±1%FS

Used For:

Use level sensor to measure water tank level, accurate and analog 4 20mADC. This is stainless steel constructed, anti-corrosive, suitable for water tank ,oil tank, oil container and fuel tank level measure.

Supplier's Site Datasheet

Technical Specifications

  Micro Sensor Co., Ltd.
Product Category Level Sensors
Product Number MPM489WZ3
Product Name Submersible Level Transmitter
Device Classification Transmitter
Unlock Full Specs
to access all available technical data

Similar Products

Radar module - UTR30 - Endress + Hauser – Sensors & Components
Endress + Hauser – Sensors & Components
Specs
Device Classification Sensor System
Measuring Range 0.0 to 591 inch (0.0 to 15000 mm)
Accuracy (Continuous Level) 0.3937 +/-inch (10 +/-mm)
View Details
Solid State  Non-Contact Level Sensor - EP1226 - Tecmark Corporation
Specs
Device Classification Sensor System
Media Type Liquid
Level Measurement Type Single Point or Multi-Point Level
View Details
Heavy-Duty, High-Performance Linear Displacement and Level Measurement Probe - SANTEST GYHTR - Exsenco, LLC
Specs
Device Classification Sensor Only
Measuring Range 0.5906 to 39.37 inch (15 to 1000 mm)
Level Measurement Type Continuous Level
View Details
EBE Capacitive Level Sensor for Liquids and Solids - capaTEC® LCPB025 - EBE Elektro-Bau-Elemente GmbH
Specs
Device Classification Sensor Only
Measuring Range 0.9843 inch (25 mm)
Accuracy (Continuous Level) 0.0787 +/-inch (2 +/-mm)
View Details