Hubbell Incorporated Control Relay LXRL1

Description
MECHANICALLY LATCHED TYPE UL 508, CUL APPROVAL PANEL MOUNTING 1 POLE(S) 20 AMPERE CONTACT CURRENT RATING 120/277/347 VAC CONTACT VOLTAGE RATING SHORT CIRCUIT CURRENT RATING 14000 AMPERE TEMPERATURE RATING 0 TO 50 DEG C LXRL MODEL
Datasheet
Description
MECHANICALLY LATCHED TYPE UL 508, CUL APPROVAL PANEL MOUNTING 1 POLE(S) 20 AMPERE CONTACT CURRENT RATING 120/277/347 VAC CONTACT VOLTAGE RATING SHORT CIRCUIT CURRENT RATING 14000 AMPERE TEMPERATURE RATING 0 TO 50 DEG C LXRL MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Control Relay - LXRL1 - Hubbell Incorporated
Orange, CT, USA
Control Relay
LXRL1
Control Relay LXRL1
MECHANICALLY LATCHED TYPE UL 508, CUL APPROVAL PANEL MOUNTING 1 POLE(S) 20 AMPERE CONTACT CURRENT RATING 120/277/347 VAC CONTACT VOLTAGE RATING SHORT CIRCUIT CURRENT RATING 14000 AMPERE TEMPERATURE RATING 0 TO 50 DEG C LXRL MODEL
  • MECHANICALLY LATCHED TYPE
  • UL 508, CUL APPROVAL
  • PANEL MOUNTING
  • 1 POLE(S)
  • 20 AMPERE CONTACT CURRENT RATING
  • 120/277/347 VAC CONTACT VOLTAGE RATING
  • SHORT CIRCUIT CURRENT RATING 14000 AMPERE
  • TEMPERATURE RATING 0 TO 50 DEG C
  • LXRL MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Electromechanical Relays
Product Number LXRL1
Product Name Control Relay
Mounting Panel
Unlock Full Specs
to access all available technical data

Similar Products

200A DC contactor - CHDC-D200AD/ADH Series - Churod Americas, Inc.
Specs
Relay Type Machine Control (Heavy Duty) Relay
Mounting Panel
Poles Single Pole (SP)
View Details
Relay module - Timer relay module - 857-642 - WAGO
Specs
Mounting DIN; DIN-35 rail
View Details
2 suppliers
Type 20.28 - Modular step relay 16A - 202890120000 - Finder S.p.A. con unico socio
Specs
Approvals CE-2, LLOYD, IMQ-grande, EAC-1, ukca, cRUus, RINA
NO 2
View Details