Hubbell Incorporated Motion Sensor Control Relay RRU120

Description
LINE VOLTAGE SENSOR USED ON UL, CUL APPROVAL 120 V VOLTAGE RATING 20 AMPERE CURRENT RATING OVERALL DIMENSION 4.5 INCH L X 2.75 INCH W X 1.1 INCH D COLOR WHITE ISOLATED CONTACT NO RRU MODEL
Datasheet
Description
LINE VOLTAGE SENSOR USED ON UL, CUL APPROVAL 120 V VOLTAGE RATING 20 AMPERE CURRENT RATING OVERALL DIMENSION 4.5 INCH L X 2.75 INCH W X 1.1 INCH D COLOR WHITE ISOLATED CONTACT NO RRU MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Motion Sensor Control Relay - RRU120 - Hubbell Incorporated
Orange, CT, USA
Motion Sensor Control Relay
RRU120
Motion Sensor Control Relay RRU120
LINE VOLTAGE SENSOR USED ON UL, CUL APPROVAL 120 V VOLTAGE RATING 20 AMPERE CURRENT RATING OVERALL DIMENSION 4.5 INCH L X 2.75 INCH W X 1.1 INCH D COLOR WHITE ISOLATED CONTACT NO RRU MODEL
  • LINE VOLTAGE SENSOR USED ON
  • UL, CUL APPROVAL
  • 120 V VOLTAGE RATING
  • 20 AMPERE CURRENT RATING
  • OVERALL DIMENSION 4.5 INCH L X 2.75 INCH W X 1.1 INCH D
  • COLOR WHITE
  • ISOLATED CONTACT NO
  • RRU MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Electromechanical Relays
Product Number RRU120
Product Name Motion Sensor Control Relay
Unlock Full Specs
to access all available technical data

Similar Products

Type 20.22 - Modular step relay 16A - 202282404000 - Finder S.p.A. con unico socio
Specs
Approvals CE-2, LLOYD, EAC-1, cRUus, ukca, IMQ-grande, RINA
NO 2
View Details
Power Relays - 1-1393102-2 - TE Connectivity
Specs
Mounting Socket or Plug-in Style
Poles Single Pole (SP)
Number if >4 1 #
View Details
Timer Relays - 119803 - RS Components, Ltd.
RS Components, Ltd.
Specs
Poles Single Pole (SP)
Number if >4 1 #
Throw Double Throw
View Details