Hubbell Incorporated General Purpose Relay CXRTN

Description
ELECTRICALLY HELD TYPE 1NO CONTACT CONFIGURATION UL 916 APPROVAL PANEL MOUNTING HUBBELL[R] BRAND NUMBER OF POLE 2 SHORT CIRCUIT CURRENT RATING 14 KILOAMPERE AT 480 VAC CXR MODEL
Datasheet
Description
ELECTRICALLY HELD TYPE 1NO CONTACT CONFIGURATION UL 916 APPROVAL PANEL MOUNTING HUBBELL[R] BRAND NUMBER OF POLE 2 SHORT CIRCUIT CURRENT RATING 14 KILOAMPERE AT 480 VAC CXR MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
General Purpose Relay - CXRTN - Hubbell Incorporated
Orange, CT, USA
General Purpose Relay
CXRTN
General Purpose Relay CXRTN
ELECTRICALLY HELD TYPE 1NO CONTACT CONFIGURATION UL 916 APPROVAL PANEL MOUNTING HUBBELL[R] BRAND NUMBER OF POLE 2 SHORT CIRCUIT CURRENT RATING 14 KILOAMPERE AT 480 VAC CXR MODEL
  • ELECTRICALLY HELD TYPE
  • 1NO CONTACT CONFIGURATION
  • UL 916 APPROVAL
  • PANEL MOUNTING
  • HUBBELL[R] BRAND
  • NUMBER OF POLE 2
  • SHORT CIRCUIT CURRENT RATING 14 KILOAMPERE AT 480 VAC
  • CXR MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Electromechanical Relays
Product Number CXRTN
Product Name General Purpose Relay
Relay Type General
Unlock Full Specs
to access all available technical data

Similar Products

Relays - MMP-RLY-DT-8A - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Relay Type Automotive; High Voltage Relay
Mounting DIN
View Details
E300/E200 30 Amp Sensing Module - 193-ESM-IG-30A-C23 - Allen-Bradley / Rockwell Automation
View Details
2 suppliers
Safety Relays - 56.OA03.0662N - Altech Corp.
Specs
Mounting Socket or Plug-in Style
NO 1
NC 1
View Details
3 suppliers
Timer Relays - 1783459 - RS Components, Ltd.
RS Components, Ltd.
Specs
Mounting DIN; Din rail
Poles Single Pole (SP)
Throw Double Throw
View Details