Hubbell Incorporated Control Relay LXRL2

Description
MECHANICALLY LATCHED TYPE UL 508, CUL APPROVAL PANEL MOUNTING 2 POLE(S) 20 AMPERE CONTACT CURRENT RATING 208/240/480 VAC CONTACT VOLTAGE RATING SHORT CIRCUIT CURRENT RATING 14000 AMPERE TEMPERATURE RATING 0 TO 50 DEG C LXRL MODEL
Datasheet
Description
MECHANICALLY LATCHED TYPE UL 508, CUL APPROVAL PANEL MOUNTING 2 POLE(S) 20 AMPERE CONTACT CURRENT RATING 208/240/480 VAC CONTACT VOLTAGE RATING SHORT CIRCUIT CURRENT RATING 14000 AMPERE TEMPERATURE RATING 0 TO 50 DEG C LXRL MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Control Relay - LXRL2 - Hubbell Incorporated
Orange, CT, USA
Control Relay
LXRL2
Control Relay LXRL2
MECHANICALLY LATCHED TYPE UL 508, CUL APPROVAL PANEL MOUNTING 2 POLE(S) 20 AMPERE CONTACT CURRENT RATING 208/240/480 VAC CONTACT VOLTAGE RATING SHORT CIRCUIT CURRENT RATING 14000 AMPERE TEMPERATURE RATING 0 TO 50 DEG C LXRL MODEL
  • MECHANICALLY LATCHED TYPE
  • UL 508, CUL APPROVAL
  • PANEL MOUNTING
  • 2 POLE(S)
  • 20 AMPERE CONTACT CURRENT RATING
  • 208/240/480 VAC CONTACT VOLTAGE RATING
  • SHORT CIRCUIT CURRENT RATING 14000 AMPERE
  • TEMPERATURE RATING 0 TO 50 DEG C
  • LXRL MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Electromechanical Relays
Product Number LXRL2
Product Name Control Relay
Mounting Panel
Unlock Full Specs
to access all available technical data

Similar Products

43A/50A Miniature Power Relay - CHFN-H1 Series - Churod Americas, Inc.
Specs
Relay Type General
Mounting PCBoard
Poles Single Pole (SP)
View Details
Relay module - 859-393 - WAGO
Specs
Mounting DIN; DIN-35 rail
View Details
2 suppliers
Type 20.21 - Modular step relays 16A - 202182300000 - Finder S.p.A. con unico socio
Specs
Approvals CE-2, IMQ-grande, EAC-1, cRUus, ukca, LLOYD, RINA
NO 1
View Details
2 suppliers