BOXCO Inc. Datasheets for Cable Glands

Cable glands are bulkhead modules that allow barrier penetration while providing sealing protection. They are commonly known as sealing glands or strain reliefs and have the ability to seal around one or multiple wires, cables or probes. They are available in plastic and metal configurations.
Cable Glands: Learn more

Product Name Notes
Cable glands made of Nylon can resist high-impact. Color is available to select in gray, dark-gray, black.
Material : Body : nickel-plated brass Seal : Polymide 66, Sealing : NBR Protection degree : Within the clamping range, its protection degree can reach IP68. Properties : succeed in...
Material : Body : nickel-plated brass Sealing : NBR Protection degree : Within the clamping range, its protection degree can reach IP65.
Material : Lylon plastic Hermetic seal : Nitrile rubber Ambient temperature : quiescent state -40C to 100C, short time to 120C, dynamic -20C to 80C, short time to 100C Supply...
Material : nickel-plated brass, Seal : Polyamide 66, Sealing : NBR Protection degree : Within the clamping range, its protection degree can reach IP68. Properties : succeed in the experiment...
Material : Polyamide 66, Sealing : NBR Color : Grey white (RAL 7035), Black (RAL 9005) Protection degree : Using suitable O-sealings within the clamping range, its protection degree can...