BOXCO Inc. EX Metal Cable Gland (BC-HSM-EX-P Type) BC-HSM-EX-P 16

Description
Material : nickel-plated brass, Seal : Polyamide 66, Sealing : NBR Protection degree : Within the clamping range, its protection degree can reach IP68. Properties : succeed in the experiment of IEC60077-1999 resistance to vibration and impact.
Description
Material : nickel-plated brass, Seal : Polyamide 66, Sealing : NBR Protection degree : Within the clamping range, its protection degree can reach IP68. Properties : succeed in the experiment of IEC60077-1999 resistance to vibration and impact.

Suppliers

Company
Product
Description
Supplier Links
EX Metal Cable Gland (BC-HSM-EX-P Type) - BC-HSM-EX-P 16 - BOXCO Inc.
Sasang-gu, South Korea
EX Metal Cable Gland (BC-HSM-EX-P Type)
BC-HSM-EX-P 16
EX Metal Cable Gland (BC-HSM-EX-P Type) BC-HSM-EX-P 16
Material : nickel-plated brass, Seal : Polyamide 66, Sealing : NBR Protection degree : Within the clamping range, its protection degree can reach IP68. Properties : succeed in the experiment of IEC60077-1999 resistance to vibration and impact.
  1. Material : nickel-plated brass, Seal : Polyamide 66, Sealing : NBR
  2. Protection degree : Within the clamping range, its protection degree can reach IP68.
  3. Properties : succeed in the experiment of IEC60077-1999 resistance to vibration and impact.
Supplier's Site

Technical Specifications

  BOXCO Inc.
Product Category Sealing Glands
Product Number BC-HSM-EX-P 16
Product Name EX Metal Cable Gland (BC-HSM-EX-P Type)
Application Cable & Wire
Unlock Full Specs
to access all available technical data

Similar Products

Rubber Strain Relief Cord Protector - CBS Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Application Cable & Wire
Material Silicone
Mounting Size 0.2992 to 0.3268 inch (7.6 to 8.3 mm)
View Details
Cable Glands - 2101353 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Cable & Wire
Material Polyamide / Nylon; Nylon 66
Opening Diameter 0.3937 to 0.5512 inch (10 to 14 mm)
View Details
5 Position Mini PL SPEC Pak ® Cable Gland (PS04) - PS1T24-7X - Anderson Power Products
Specs
Application Cable & Wire
Number of Elements 4 #
View Details