BC-HSM-EX-P 7 -- EX METAL CABLE GLAND (BC-HSM-EX-P TYPE)
BOXCO Inc.EX Metal Cable Gland (BC-HSM-EX-P Type)BC-HSM-EX-P 7
Description
Material : nickel-plated brass, Seal : Polyamide 66, Sealing : NBR
Protection degree : Within the clamping range, its protection degree can reach IP68.
Properties : succeed in the experiment of IEC60077-1999 resistance to vibration and impact.
BOXCO Inc.
Done
Description
Material : nickel-plated brass, Seal : Polyamide 66, Sealing : NBR
Protection degree : Within the clamping range, its protection degree can reach IP68.
Properties : succeed in the experiment of IEC60077-1999 resistance to vibration and impact.
Material : nickel-plated brass, Seal : Polyamide 66, Sealing : NBR
Protection degree : Within the clamping range, its protection degree can reach IP68.
Properties : succeed in the experiment of IEC60077-1999 resistance to vibration and impact.
Material : nickel-plated brass, Seal : Polyamide 66, Sealing : NBR
Protection degree : Within the clamping range, its protection degree can reach IP68.
Properties : succeed in the experiment of IEC60077-1999 resistance to vibration and impact.