BOXCO Inc. EX Plastic Cable Gland (BC-HSK-EX-P Type) BC-HSK-EX-P 48

Description
Material : Polyamide 66, Sealing : NBR Color : Grey white (RAL 7035), Black (RAL 9005) Protection degree : Using suitable O-sealings within the clamping range, its protection degree can reach IP68.
Description
Material : Polyamide 66, Sealing : NBR Color : Grey white (RAL 7035), Black (RAL 9005) Protection degree : Using suitable O-sealings within the clamping range, its protection degree can reach IP68.

Suppliers

Company
Product
Description
Supplier Links
EX Plastic Cable Gland (BC-HSK-EX-P Type) - BC-HSK-EX-P 48 - BOXCO Inc.
Sasang-gu, South Korea
EX Plastic Cable Gland (BC-HSK-EX-P Type)
BC-HSK-EX-P 48
EX Plastic Cable Gland (BC-HSK-EX-P Type) BC-HSK-EX-P 48
Material : Polyamide 66, Sealing : NBR Color : Grey white (RAL 7035), Black (RAL 9005) Protection degree : Using suitable O-sealings within the clamping range, its protection degree can reach IP68.
  1. Material : Polyamide 66, Sealing : NBR
  2. Color : Grey white (RAL 7035), Black (RAL 9005)
  3. Protection degree : Using suitable O-sealings within the clamping range, its protection degree can reach IP68.
Supplier's Site

Technical Specifications

  BOXCO Inc.
Product Category Sealing Glands
Product Number BC-HSK-EX-P 48
Product Name EX Plastic Cable Gland (BC-HSK-EX-P Type)
Application Cable & Wire
Unlock Full Specs
to access all available technical data

Similar Products

Multi-Hole Cable Gland - RMH Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Application Cable & Wire
Material Polyamide / Nylon
Mounting Size 0.4803 to 1.27 inch (12.2 to 32.3 mm)
View Details
Cable Glands - 2100604 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Cable & Wire
Material Brass; Nickel plated brass
Opening Diameter 0.3543 to 0.6299 inch (9 to 16 mm)
View Details
5 Position Mini PL SPEC Pak ® Cable Gland (PS04) - PS1T24-7X - Anderson Power Products
Specs
Application Cable & Wire
Number of Elements 4 #
View Details