BOXCO Inc. EX Plastic Cable Gland (BC-HSK-EX-P Type) BC-HSK-EX-P 36

Description
Material : Polyamide 66, Sealing : NBR Color : Grey white (RAL 7035), Black (RAL 9005) Protection degree : Using suitable O-sealings within the clamping range, its protection degree can reach IP68.
Description
Material : Polyamide 66, Sealing : NBR Color : Grey white (RAL 7035), Black (RAL 9005) Protection degree : Using suitable O-sealings within the clamping range, its protection degree can reach IP68.

Suppliers

Company
Product
Description
Supplier Links
EX Plastic Cable Gland (BC-HSK-EX-P Type) - BC-HSK-EX-P 36 - BOXCO Inc.
Sasang-gu, South Korea
EX Plastic Cable Gland (BC-HSK-EX-P Type)
BC-HSK-EX-P 36
EX Plastic Cable Gland (BC-HSK-EX-P Type) BC-HSK-EX-P 36
Material : Polyamide 66, Sealing : NBR Color : Grey white (RAL 7035), Black (RAL 9005) Protection degree : Using suitable O-sealings within the clamping range, its protection degree can reach IP68.
  1. Material : Polyamide 66, Sealing : NBR
  2. Color : Grey white (RAL 7035), Black (RAL 9005)
  3. Protection degree : Using suitable O-sealings within the clamping range, its protection degree can reach IP68.
Supplier's Site

Technical Specifications

  BOXCO Inc.
Product Category Sealing Glands
Product Number BC-HSK-EX-P 36
Product Name EX Plastic Cable Gland (BC-HSK-EX-P Type)
Application Cable & Wire
Unlock Full Specs
to access all available technical data

Similar Products

3 Position Mini PL SPEC Pak ® Cable Gland (Pm32) - PS3T20-3X - Anderson Power Products
Specs
Application Cable & Wire
Number of Elements 3 #
Opening Diameter 0.0630 to 0.1024 inch (1.6 to 2.6 mm)
View Details
2 suppliers
Cable Glands - 1856095 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Cable & Wire
Opening Diameter 0.9449 inch (24 mm)
View Details
Cable Glands - 6988745 - RS Components, Ltd.
Specs
Application Cable & Wire
Material Plastic
Opening Diameter 0.2362 to 0.4724 inch (6 to 12 mm)
View Details
Cable Glands - 1SNG605072R0000 - TE Connectivity
Specs
Application Cable & Wire
Material PA 6
View Details