BOXCO Inc. Metal Cable Gland (BC-MPG Type) BC-MPG 48

Description
Material : Body : nickel-plated brass Seal : Polymide 66, Sealing : NBR Protection degree : Within the clamping range, its protection degree can reach IP68. Properties : succeed in the experiment of IEC60077-1999 resistance to vibration and impact. Temperature Range : Stat : Min -40C. Max 100C, Short-term 120C Dyn : Min -20C. Max 80C, Short-term 100C
Description
Material : Body : nickel-plated brass Seal : Polymide 66, Sealing : NBR Protection degree : Within the clamping range, its protection degree can reach IP68. Properties : succeed in the experiment of IEC60077-1999 resistance to vibration and impact. Temperature Range : Stat : Min -40C. Max 100C, Short-term 120C Dyn : Min -20C. Max 80C, Short-term 100C

Suppliers

Company
Product
Description
Supplier Links
Metal Cable Gland (BC-MPG Type) - BC-MPG 48 - BOXCO Inc.
Sasang-gu, South Korea
Metal Cable Gland (BC-MPG Type)
BC-MPG 48
Metal Cable Gland (BC-MPG Type) BC-MPG 48
Material : Body : nickel-plated brass Seal : Polymide 66, Sealing : NBR Protection degree : Within the clamping range, its protection degree can reach IP68. Properties : succeed in the experiment of IEC60077-1999 resistance to vibration and impact. Temperature Range : Stat : Min -40C. Max 100C, Short-term 120C Dyn : Min -20C. Max 80C, Short-term 100C
  1. Material : Body : nickel-plated brass Seal : Polymide 66, Sealing : NBR
  2. Protection degree : Within the clamping range, its protection degree can reach IP68.
  3. Properties : succeed in the experiment of IEC60077-1999 resistance to vibration and impact.
  4. Temperature Range :
  • Stat : Min -40C. Max 100C, Short-term 120C
  • Dyn : Min -20C. Max 80C, Short-term 100C
Supplier's Site

Technical Specifications

  BOXCO Inc.
Product Category Sealing Glands
Product Number BC-MPG 48
Product Name Metal Cable Gland (BC-MPG Type)
Application Cable & Wire
Unlock Full Specs
to access all available technical data

Similar Products

TNDLD - line bushing - BARTEC
Specs
Application Cable & Wire
View Details
Multi-Hole Cable Gland - RMH Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Application Cable & Wire
Material Polyamide / Nylon
Mounting Size 0.4803 to 1.27 inch (12.2 to 32.3 mm)
View Details
Cable Glands - 1856097 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Cable & Wire
Opening Diameter 1.1 inch (28 mm)
View Details
Mid Power SPEC Pak ® Cable Gland (Pm22) - PS2T40-7X - Anderson Power Products
Specs
Application Cable & Wire
Number of Elements 2 #
View Details