BOXCO Inc. Metal Cable Gland (BC-MPG Type) BC-MPG 36

Description
Material : Body : nickel-plated brass Seal : Polymide 66, Sealing : NBR Protection degree : Within the clamping range, its protection degree can reach IP68. Properties : succeed in the experiment of IEC60077-1999 resistance to vibration and impact. Temperature Range : Stat : Min -40C. Max 100C, Short-term 120C Dyn : Min -20C. Max 80C, Short-term 100C
Description
Material : Body : nickel-plated brass Seal : Polymide 66, Sealing : NBR Protection degree : Within the clamping range, its protection degree can reach IP68. Properties : succeed in the experiment of IEC60077-1999 resistance to vibration and impact. Temperature Range : Stat : Min -40C. Max 100C, Short-term 120C Dyn : Min -20C. Max 80C, Short-term 100C

Suppliers

Company
Product
Description
Supplier Links
Metal Cable Gland (BC-MPG Type) - BC-MPG 36 - BOXCO Inc.
Sasang-gu, South Korea
Metal Cable Gland (BC-MPG Type)
BC-MPG 36
Metal Cable Gland (BC-MPG Type) BC-MPG 36
Material : Body : nickel-plated brass Seal : Polymide 66, Sealing : NBR Protection degree : Within the clamping range, its protection degree can reach IP68. Properties : succeed in the experiment of IEC60077-1999 resistance to vibration and impact. Temperature Range : Stat : Min -40C. Max 100C, Short-term 120C Dyn : Min -20C. Max 80C, Short-term 100C
  1. Material : Body : nickel-plated brass Seal : Polymide 66, Sealing : NBR
  2. Protection degree : Within the clamping range, its protection degree can reach IP68.
  3. Properties : succeed in the experiment of IEC60077-1999 resistance to vibration and impact.
  4. Temperature Range :
  • Stat : Min -40C. Max 100C, Short-term 120C
  • Dyn : Min -20C. Max 80C, Short-term 100C
Supplier's Site

Technical Specifications

  BOXCO Inc.
Product Category Sealing Glands
Product Number BC-MPG 36
Product Name Metal Cable Gland (BC-MPG Type)
Application Cable & Wire
Unlock Full Specs
to access all available technical data

Similar Products

5 Position Mini PL SPEC Pak ® Gland (PM51) - PS5T24-5X - Anderson Power Products
Specs
Application Cable & Wire
Number of Elements 5 #
View Details
M12x1.5 Black Ventilation Bending Cable Gland - MIV-CA12B(BENDING) - Shenzhen Milvent Technology Co., Limited
Specs
Application Cable & Wire
Material Polyester (PET / PBT)
Opening Diameter 1.5 inch (38.1 mm)
View Details
Cable Glands - 6988745 - RS Components, Ltd.
Specs
Application Cable & Wire
Material Plastic
Opening Diameter 0.2362 to 0.4724 inch (6 to 12 mm)
View Details
Rubber Strain Relief Cord Protector - CBS Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Application Cable & Wire
Material Silicone
Mounting Size 0.2992 to 0.3268 inch (7.6 to 8.3 mm)
View Details