BOXCO Inc. Metal Cable Gland (BC-MPG Type) BC-MPG 11

Description
Material : Body : nickel-plated brass Seal : Polymide 66, Sealing : NBR Protection degree : Within the clamping range, its protection degree can reach IP68. Properties : succeed in the experiment of IEC60077-1999 resistance to vibration and impact. Temperature Range : Stat : Min -40C. Max 100C, Short-term 120C Dyn : Min -20C. Max 80C, Short-term 100C
Description
Material : Body : nickel-plated brass Seal : Polymide 66, Sealing : NBR Protection degree : Within the clamping range, its protection degree can reach IP68. Properties : succeed in the experiment of IEC60077-1999 resistance to vibration and impact. Temperature Range : Stat : Min -40C. Max 100C, Short-term 120C Dyn : Min -20C. Max 80C, Short-term 100C

Suppliers

Company
Product
Description
Supplier Links
Metal Cable Gland (BC-MPG Type) - BC-MPG 11 - BOXCO Inc.
Sasang-gu, South Korea
Metal Cable Gland (BC-MPG Type)
BC-MPG 11
Metal Cable Gland (BC-MPG Type) BC-MPG 11
Material : Body : nickel-plated brass Seal : Polymide 66, Sealing : NBR Protection degree : Within the clamping range, its protection degree can reach IP68. Properties : succeed in the experiment of IEC60077-1999 resistance to vibration and impact. Temperature Range : Stat : Min -40C. Max 100C, Short-term 120C Dyn : Min -20C. Max 80C, Short-term 100C
  1. Material : Body : nickel-plated brass Seal : Polymide 66, Sealing : NBR
  2. Protection degree : Within the clamping range, its protection degree can reach IP68.
  3. Properties : succeed in the experiment of IEC60077-1999 resistance to vibration and impact.
  4. Temperature Range :
  • Stat : Min -40C. Max 100C, Short-term 120C
  • Dyn : Min -20C. Max 80C, Short-term 100C
Supplier's Site

Technical Specifications

  BOXCO Inc.
Product Category Sealing Glands
Product Number BC-MPG 11
Product Name Metal Cable Gland (BC-MPG Type)
Application Cable & Wire
Unlock Full Specs
to access all available technical data

Similar Products

TNDLDF - line bushings 1 - BARTEC
Specs
Application Cable & Wire
View Details
Polyamide Cable Gland - RM Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Application Cable & Wire
Material Polyamide / Nylon
Mounting Size 0.3150 to 2.48 inch (8 to 63 mm)
View Details
Cable Glands - 2100595 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Cable & Wire
Material Brass; Nickel Plated Brass
Opening Diameter 0.1575 to 0.3150 inch (4 to 8 mm)
View Details
3 Position Mini PL Cable Gland (Ps02) - PS1T20-7X - Anderson Power Products
Specs
Application Cable & Wire
Number of Elements 1 #
Opening Diameter 0.1772 to 0.2559 inch (4.5 to 6.5 mm)
View Details
2 suppliers