BC-PKM-P13 -- PKM METAL CABLE GLAND (BC-PKM-P TYPE)
BOXCO Inc.
PKM Metal Cable Gland (BC-PKM-P Type)
BC-PKM-P13
Description
Material : Body : nickel-plated brass Sealing : NBR
Protection degree : Within the clamping range, its protection degree can reach IP65.
Description
Material : Body : nickel-plated brass Sealing : NBR
Protection degree : Within the clamping range, its protection degree can reach IP65.
Suppliers
Material : Body : nickel-plated brass Sealing : NBR
Protection degree : Within the clamping range, its protection degree can reach IP65.
- Material : Body : nickel-plated brass Sealing : NBR
- Protection degree : Within the clamping range, its protection degree can reach IP65.
Supplier's Site
Technical Specifications
|
Product Category
|
Sealing Glands |
|
Product Number
|
BC-PKM-P13 |
|
Product Name
|
PKM Metal Cable Gland (BC-PKM-P Type) |
|
Application
|
Cable & Wire
|
Unlock Full Specs
to access all available technical data
Similar Products
Takachi Electronics Enclosure Co., Ltd.
Application
Cable & Wire
Material
Brass
Mounting Size
0.3937 to 1.26 inch (10 to 32 mm)
View Details
Application
Cable & Wire
Material
Polyamide / Nylon; Polyamide
Opening Diameter
0.7480 to 1.1 inch (19 to 28 mm)
View Details
Application
Cable & Wire
Number of Elements
4 #
View Details