BOXCO Inc. Metal Cable Gland (BC-MPG Type) BC-MPG 13

Description
Material : Body : nickel-plated brass Seal : Polymide 66, Sealing : NBR Protection degree : Within the clamping range, its protection degree can reach IP68. Properties : succeed in the experiment of IEC60077-1999 resistance to vibration and impact. Temperature Range : Stat : Min -40C. Max 100C, Short-term 120C Dyn : Min -20C. Max 80C, Short-term 100C
Description
Material : Body : nickel-plated brass Seal : Polymide 66, Sealing : NBR Protection degree : Within the clamping range, its protection degree can reach IP68. Properties : succeed in the experiment of IEC60077-1999 resistance to vibration and impact. Temperature Range : Stat : Min -40C. Max 100C, Short-term 120C Dyn : Min -20C. Max 80C, Short-term 100C

Suppliers

Company
Product
Description
Supplier Links
Metal Cable Gland (BC-MPG Type) - BC-MPG 13 - BOXCO Inc.
Sasang-gu, South Korea
Metal Cable Gland (BC-MPG Type)
BC-MPG 13
Metal Cable Gland (BC-MPG Type) BC-MPG 13
Material : Body : nickel-plated brass Seal : Polymide 66, Sealing : NBR Protection degree : Within the clamping range, its protection degree can reach IP68. Properties : succeed in the experiment of IEC60077-1999 resistance to vibration and impact. Temperature Range : Stat : Min -40C. Max 100C, Short-term 120C Dyn : Min -20C. Max 80C, Short-term 100C
  1. Material : Body : nickel-plated brass Seal : Polymide 66, Sealing : NBR
  2. Protection degree : Within the clamping range, its protection degree can reach IP68.
  3. Properties : succeed in the experiment of IEC60077-1999 resistance to vibration and impact.
  4. Temperature Range :
  • Stat : Min -40C. Max 100C, Short-term 120C
  • Dyn : Min -20C. Max 80C, Short-term 100C
Supplier's Site

Technical Specifications

  BOXCO Inc.
Product Category Sealing Glands
Product Number BC-MPG 13
Product Name Metal Cable Gland (BC-MPG Type)
Application Cable & Wire
Unlock Full Specs
to access all available technical data

Similar Products

Cable Glands - 1SNG602094R0000 - TE Connectivity
Specs
Application Cable & Wire
Material Brass
View Details
2 suppliers
Cable Glands - 2100614 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Cable & Wire
Material Brass; Nickel Plated Brass
Opening Diameter 0.1181 to 0.2559 inch (3 to 6.5 mm)
View Details
Industrial Multi-Conductor Industrial Multi-Conductor - 4248663 - Altech Corp.
Specs
Application Cable & Wire
Material Brass; Nickel-Plated Brass
Mounting Size 0.2362 to 0.3937 inch (6 to 10 mm)
View Details
5 Position Mini PL SPEC Pak ® Cable Gland (PM52) - PS5T24-4X - Anderson Power Products
Specs
Application Cable & Wire
Number of Elements 5 #
View Details