BOXCO Inc. EX Metal Cable Gland (BC-HSM-EX-P Type) BC-HSM-EX-P 13

Description
Material : nickel-plated brass, Seal : Polyamide 66, Sealing : NBR Protection degree : Within the clamping range, its protection degree can reach IP68. Properties : succeed in the experiment of IEC60077-1999 resistance to vibration and impact.
Description
Material : nickel-plated brass, Seal : Polyamide 66, Sealing : NBR Protection degree : Within the clamping range, its protection degree can reach IP68. Properties : succeed in the experiment of IEC60077-1999 resistance to vibration and impact.

Suppliers

Company
Product
Description
Supplier Links
EX Metal Cable Gland (BC-HSM-EX-P Type) - BC-HSM-EX-P 13 - BOXCO Inc.
Sasang-gu, South Korea
EX Metal Cable Gland (BC-HSM-EX-P Type)
BC-HSM-EX-P 13
EX Metal Cable Gland (BC-HSM-EX-P Type) BC-HSM-EX-P 13
Material : nickel-plated brass, Seal : Polyamide 66, Sealing : NBR Protection degree : Within the clamping range, its protection degree can reach IP68. Properties : succeed in the experiment of IEC60077-1999 resistance to vibration and impact.
  1. Material : nickel-plated brass, Seal : Polyamide 66, Sealing : NBR
  2. Protection degree : Within the clamping range, its protection degree can reach IP68.
  3. Properties : succeed in the experiment of IEC60077-1999 resistance to vibration and impact.
Supplier's Site

Technical Specifications

  BOXCO Inc.
Product Category Sealing Glands
Product Number BC-HSM-EX-P 13
Product Name EX Metal Cable Gland (BC-HSM-EX-P Type)
Application Cable & Wire
Unlock Full Specs
to access all available technical data

Similar Products

5 Position Mini PL SPEC Pak ® Gland (PM51) - PS5T24-5X - Anderson Power Products
Specs
Application Cable & Wire
Number of Elements 5 #
View Details
Milvent Ventilation Cable Gland -  - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Application Cable & Wire
View Details
Cable Glands - 6988745 - RS Components, Ltd.
Specs
Application Cable & Wire
Material Plastic
Opening Diameter 0.2362 to 0.4724 inch (6 to 12 mm)
View Details
Rubber Strain Relief Cord Protector - CBS Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Application Cable & Wire
Material Silicone
Mounting Size 0.2992 to 0.3268 inch (7.6 to 8.3 mm)
View Details