BC-PKM-P11 -- PKM METAL CABLE GLAND (BC-PKM-P TYPE)
BOXCO Inc.
PKM Metal Cable Gland (BC-PKM-P Type)
BC-PKM-P11
Description
Material : Body : nickel-plated brass Sealing : NBR
Protection degree : Within the clamping range, its protection degree can reach IP65.
Description
Material : Body : nickel-plated brass Sealing : NBR
Protection degree : Within the clamping range, its protection degree can reach IP65.
Suppliers
Material : Body : nickel-plated brass Sealing : NBR
Protection degree : Within the clamping range, its protection degree can reach IP65.
- Material : Body : nickel-plated brass Sealing : NBR
- Protection degree : Within the clamping range, its protection degree can reach IP65.
Supplier's Site
Technical Specifications
|
Product Category
|
Sealing Glands |
|
Product Number
|
BC-PKM-P11 |
|
Product Name
|
PKM Metal Cable Gland (BC-PKM-P Type) |
|
Application
|
Cable & Wire
|
Unlock Full Specs
to access all available technical data
Similar Products
Takachi Electronics Enclosure Co., Ltd.
Application
Cable & Wire
Material
Brass
Mounting Size
0.2362 to 1.97 inch (6 to 50 mm)
View Details
Application
Cable & Wire
Material
Brass; Nickel plated brass
Opening Diameter
0.1969 to 0.3937 inch (5 to 10 mm)
View Details
Application
Cable & Wire
Number of Elements
1 #
Opening Diameter
0.3346 to 0.3937 inch (8.5 to 10 mm)
View Details