BOXCO Inc. Bend Proof Cable Gland (BC-BP-PG Type) BC-BP-PG 7

Description
Material : Lylon plastic Hermetic seal : Nitrile rubber Ambient temperature : quiescent state -40C to 100C, short time to 120C, dynamic -20C to 80C, short time to 100C Supply color : Grey, Black
Description
Material : Lylon plastic Hermetic seal : Nitrile rubber Ambient temperature : quiescent state -40C to 100C, short time to 120C, dynamic -20C to 80C, short time to 100C Supply color : Grey, Black

Suppliers

Company
Product
Description
Supplier Links
Bend Proof Cable Gland (BC-BP-PG Type) - BC-BP-PG 7 - BOXCO Inc.
Sasang-gu, South Korea
Bend Proof Cable Gland (BC-BP-PG Type)
BC-BP-PG 7
Bend Proof Cable Gland (BC-BP-PG Type) BC-BP-PG 7
Material : Lylon plastic Hermetic seal : Nitrile rubber Ambient temperature : quiescent state -40C to 100C, short time to 120C, dynamic -20C to 80C, short time to 100C Supply color : Grey, Black
  1. Material : Lylon plastic
  2. Hermetic seal : Nitrile rubber
  3. Ambient temperature : quiescent state -40C to 100C, short time to 120C, dynamic -20C to 80C, short time to 100C
  4. Supply color : Grey, Black
Supplier's Site

Technical Specifications

  BOXCO Inc.
Product Category Sealing Glands
Product Number BC-BP-PG 7
Product Name Bend Proof Cable Gland (BC-BP-PG Type)
Application Cable & Wire
Unlock Full Specs
to access all available technical data

Similar Products

Cable Glands - 1-2490541-9 - TE Connectivity
Specs
Application Cable & Wire
Material PA 6
View Details
2 suppliers
Cable Glands - 2101370 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Cable & Wire
Material Polyamide / Nylon; Nylon 66
Opening Diameter 0.5118 to 0.7087 inch (13 to 18 mm)
View Details
Cable gland - M20 - ACC-CGLD-M20-P -  - Schmersal Inc.
Specs
Application Cable & Wire
View Details
Heat Resistant Cable Gland - AGH Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Application Cable & Wire
Material Brass
Mounting Size 0.3937 to 1.26 inch (10 to 32 mm)
View Details