BOXCO Inc. Bend Proof Cable Gland (BC-BP-PG Type) BC-BP-PG 9

Description
Material : Lylon plastic Hermetic seal : Nitrile rubber Ambient temperature : quiescent state -40C to 100C, short time to 120C, dynamic -20C to 80C, short time to 100C Supply color : Grey, Black
Description
Material : Lylon plastic Hermetic seal : Nitrile rubber Ambient temperature : quiescent state -40C to 100C, short time to 120C, dynamic -20C to 80C, short time to 100C Supply color : Grey, Black

Suppliers

Company
Product
Description
Supplier Links
Bend Proof Cable Gland (BC-BP-PG Type) - BC-BP-PG 9 - BOXCO Inc.
Sasang-gu, South Korea
Bend Proof Cable Gland (BC-BP-PG Type)
BC-BP-PG 9
Bend Proof Cable Gland (BC-BP-PG Type) BC-BP-PG 9
Material : Lylon plastic Hermetic seal : Nitrile rubber Ambient temperature : quiescent state -40C to 100C, short time to 120C, dynamic -20C to 80C, short time to 100C Supply color : Grey, Black
  1. Material : Lylon plastic
  2. Hermetic seal : Nitrile rubber
  3. Ambient temperature : quiescent state -40C to 100C, short time to 120C, dynamic -20C to 80C, short time to 100C
  4. Supply color : Grey, Black
Supplier's Site

Technical Specifications

  BOXCO Inc.
Product Category Sealing Glands
Product Number BC-BP-PG 9
Product Name Bend Proof Cable Gland (BC-BP-PG Type)
Application Cable & Wire
Unlock Full Specs
to access all available technical data

Similar Products

Strain Relief Cable Gland - RSP Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Application Cable & Wire
Material Polyamide / Nylon
Mounting Size 0.4724 to 0.9843 inch (12 to 25 mm)
View Details
Cable Glands - 2100592 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Cable & Wire
Material Brass; Nickel Plated Brass
Opening Diameter 0.1181 to 0.2559 inch (3 to 6.5 mm)
View Details
Mid Power SPEC Pak ® Cable Gland (Pm43) - PS4T40-9X - Anderson Power Products
Specs
Application Cable & Wire
Number of Elements 4 #
View Details