BC-PG-63 -- CABLE GLAND (BC-PG TYPE)
BOXCO Inc.
Cable Gland (BC-PG Type)
BC-PG-63
Description
Cable glands made of Nylon can resist high-impact.
Color is available to select in gray, dark-gray, black.
Description
Cable glands made of Nylon can resist high-impact.
Color is available to select in gray, dark-gray, black.
Suppliers
Cable glands made of Nylon can resist high-impact.
Color is available to select in gray, dark-gray, black.
- Cable glands made of Nylon can resist high-impact.
- Color is available to select in gray, dark-gray, black.
Supplier's Site
Technical Specifications
|
Product Category
|
Sealing Glands |
|
Product Number
|
BC-PG-63 |
|
Product Name
|
Cable Gland (BC-PG Type) |
|
Application
|
Cable & Wire
|
Unlock Full Specs
to access all available technical data
Similar Products
Takachi Electronics Enclosure Co., Ltd.
Application
Cable & Wire
Mounting Size
0.4724 to 1.26 inch (12 to 32 mm)
Number of Elements
1 #
View Details
Application
Cable & Wire
Material
Brass; Nickel plated brass
Opening Diameter
0.2362 to 0.4724 inch (6 to 12 mm)
View Details
Application
Cable & Wire
Number of Elements
4 #
View Details