BOXCO Inc. EX Plastic Cable Gland (BC-HSK-EX-P Type) BC-HSK-EX-P 16

Description
Material : Polyamide 66, Sealing : NBR Color : Grey white (RAL 7035), Black (RAL 9005) Protection degree : Using suitable O-sealings within the clamping range, its protection degree can reach IP68.
Description
Material : Polyamide 66, Sealing : NBR Color : Grey white (RAL 7035), Black (RAL 9005) Protection degree : Using suitable O-sealings within the clamping range, its protection degree can reach IP68.

Suppliers

Company
Product
Description
Supplier Links
EX Plastic Cable Gland (BC-HSK-EX-P Type) - BC-HSK-EX-P 16 - BOXCO Inc.
Sasang-gu, South Korea
EX Plastic Cable Gland (BC-HSK-EX-P Type)
BC-HSK-EX-P 16
EX Plastic Cable Gland (BC-HSK-EX-P Type) BC-HSK-EX-P 16
Material : Polyamide 66, Sealing : NBR Color : Grey white (RAL 7035), Black (RAL 9005) Protection degree : Using suitable O-sealings within the clamping range, its protection degree can reach IP68.
  1. Material : Polyamide 66, Sealing : NBR
  2. Color : Grey white (RAL 7035), Black (RAL 9005)
  3. Protection degree : Using suitable O-sealings within the clamping range, its protection degree can reach IP68.
Supplier's Site

Technical Specifications

  BOXCO Inc.
Product Category Sealing Glands
Product Number BC-HSK-EX-P 16
Product Name EX Plastic Cable Gland (BC-HSK-EX-P Type)
Application Cable & Wire
Unlock Full Specs
to access all available technical data

Similar Products

Cable and Cord Grips - 1920-5308927/SET-ND - DigiKey
Specs
Application Cable & Wire
Material Polyamide / Nylon
Operating Temperature -40 to 212 F (-40 to 100 C)
View Details
Compression Seal Fitting - PG - Conax Technologies
Specs
Application Cable & Wire; Pipe / Tube; Probes; Sensors
Material Stainless Steel
Mounting Size 0.9800 to 2.38 inch (24.89 to 60.32 mm)
View Details
Cable Glands - 6988745 - RS Components, Ltd.
Specs
Application Cable & Wire
Material Plastic
Opening Diameter 0.2362 to 0.4724 inch (6 to 12 mm)
View Details
Cable Glands - 2101354 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Cable & Wire
Material Polyamide / Nylon; Nylon 66
Opening Diameter 0.3937 to 0.5512 inch (10 to 14 mm)
View Details