BC-PKM-P07 -- PKM METAL CABLE GLAND (BC-PKM-P TYPE)
BOXCO Inc.
PKM Metal Cable Gland (BC-PKM-P Type)
BC-PKM-P07
Description
Material : Body : nickel-plated brass Sealing : NBR
Protection degree : Within the clamping range, its protection degree can reach IP65.
Description
Material : Body : nickel-plated brass Sealing : NBR
Protection degree : Within the clamping range, its protection degree can reach IP65.
Suppliers
Material : Body : nickel-plated brass Sealing : NBR
Protection degree : Within the clamping range, its protection degree can reach IP65.
- Material : Body : nickel-plated brass Sealing : NBR
- Protection degree : Within the clamping range, its protection degree can reach IP65.
Supplier's Site
Technical Specifications
|
Product Category
|
Sealing Glands |
|
Product Number
|
BC-PKM-P07 |
|
Product Name
|
PKM Metal Cable Gland (BC-PKM-P Type) |
|
Application
|
Cable & Wire
|
Unlock Full Specs
to access all available technical data
Similar Products
Takachi Electronics Enclosure Co., Ltd.
Application
Cable & Wire
Material
Polyamide / Nylon
Mounting Size
0.3150 to 2.48 inch (8 to 63 mm)
View Details
Application
Cable & Wire
Material
Brass; Nickel-Plated Brass
Mounting Size
0.6299 inch (16 mm)
View Details
Application
Cable & Wire
Number of Elements
1 #
Opening Diameter
0.1181 to 0.1772 inch (3 to 4.5 mm)
View Details
2 suppliers
Application
Cable & Wire
Material
Brass; Nickel Plated Brass
Opening Diameter
0.1181 to 0.2559 inch (3 to 6.5 mm)
View Details