BOXCO Inc. Datasheets for NEMA and IP Enclosures
NEMA and IP enclosures are designed to house electrical components, protect personnel from accidental injury, and prevent the ingress of environmental contaminants such as dust and water. NEMA enclosures are rated by the National Electrical Manufacturers Association (NEMA) and designed for hazardous or non-hazardous locations and indoor or outdoor use. Ingress protection (IP) enclosures provide protection against foreign objects and moisture.
NEMA and IP Enclosures: Learn more
| Product Name | Notes |
|---|---|
| 1. 4P products and some boxes have knock-outs of 21mm on both surfaces and others have holes. The latter type is ready to use without additional processing. | |
| 1. Draw latch and hinge made of stainless steel hardly break in high frequency in opening and closing. 2. Airtight ability of our enclosures is excellent, because beginning with plan... | |
| 1. Draw latch and hinge made of stainless steel hardly break in high frequency in opening and closing. 2. In taking goods our of a works our enclosures fitted draw... | |
| 1. In injection molding, fastening channel made as one with enclosure's body is superior on strength and is durable without crushing when you put the screw into channel. 2. Our... | |
| 1. Our product is material of resistance to flame. 2. 10P products with 4 knock-outs of 21mm on three surfaces and available to use in T type. | |
| 1. Our product is material of resistance to flame. 2. 15P products. 3. Easy to work because boxes are separable from terminal block. | |
| 1. Our product is material of resistance to flame. 2. 20P products with A-type structure, which enables convenient wiring. 3. Easy to work because boxes are separable from terminal block. | |
| 1. Our product is material of resistance to flame. 2. 20P products. 3. Easy to work because boxes are separable from terminal block. | |
| 1. Our product is material of resistance to flame. 2. 4P products and our boxes have knock-outs of 21mm on both surfaces. | |
| 1. Our product is material of resistance to flame. 2. 4P products with knock-outs of 21mm on both surfaces and available to use in T type. | |
| 1. Our product is material of resistance to flame. 2. 6P products and our boxes have knock-outs of 21mm on both surfaces. | |
| 1. Our product is material of resistance to flame. 2. 6P products and some boxes have knock-outs of 21mm on both surfaces and others have holes. The latter type is... | |
| 1. Our product is material of resistance to flame. 2. 6P products with knock-outs of 21mm on both surfaces and available to use in T type. | |
| 1. Our product is material of resistance to flame. 2. Our products are 15P and available to use in T type. 3. Easy to work because boxes are separate from... | |
| 1. Our product is material of resistance to flame. 2. Our products are 20P and available to use in T type. 3. Easy to work because boxes are separable from... | |
| 1. Since a roof on the top/bottom of the base is producted, the BOXCO box is designed to be able to completely prevent rain or dust from penetrating. 2. Easy... | |
| BOXCO which recognized quality at home and abroad. Diverse Product of high quality make a new value of industry world. |
| Next >> |