BC-PG-48 -- CABLE GLAND (BC-PG TYPE)
BOXCO Inc.
Cable Gland (BC-PG Type)
BC-PG-48
Description
Cable glands made of Nylon can resist high-impact.
Color is available to select in gray, dark-gray, black.
Description
Cable glands made of Nylon can resist high-impact.
Color is available to select in gray, dark-gray, black.
Suppliers
Cable glands made of Nylon can resist high-impact.
Color is available to select in gray, dark-gray, black.
- Cable glands made of Nylon can resist high-impact.
- Color is available to select in gray, dark-gray, black.
Supplier's Site
Technical Specifications
|
Product Category
|
Sealing Glands |
|
Product Number
|
BC-PG-48 |
|
Product Name
|
Cable Gland (BC-PG Type) |
|
Application
|
Cable & Wire
|
Unlock Full Specs
to access all available technical data
Similar Products
Takachi Electronics Enclosure Co., Ltd.
Application
Cable & Wire
Material
Polyamide / Nylon
Mounting Size
0.6339 to 1.26 inch (16.1 to 32.1 mm)
View Details
Application
Cable & Wire
Material
Brass; Nickel plated brass
Opening Diameter
0.3543 to 0.6299 inch (9 to 16 mm)
View Details
Application
Cable & Wire
Number of Elements
1 #
Opening Diameter
0.3346 to 0.3937 inch (8.5 to 10 mm)
View Details