Samtec Inc. Datasheets for Cable Assemblies

Cable assemblies are collections of wires or cables banded into a single unit with connectors on at least one end.
Cable Assemblies: Learn more

Page: 1 30 40 50 60 70 80 83 84 85 86 87 88 89 90 91 92 93 94 95 100 110 120 130 140 150 170
Product Name Notes
Ethernet Field Termination Kit available for long cable run and small-opening applications, so housings can be customer-installed after runs are complete.
OPEN PIN FIELD ARRAY HIGH SPEED CABLE ASSEMBLY Available on 20, 30, 40 and 50 Positions Per Row Gold Plating
SEALED CIRCULAR ETHERNET RECEPTACLE CABLE ASSEMBLY Available with Shell Size 17 Meets IP68 requirements for dust and waterproof sealing
Available with Shell Size 10 and 17 Meets IP68 requirements for dust and waterproof sealing
Available with Shell Size 17 Meets IP68 requirements for dust and waterproof sealing
Gold Plating Available with Shell Size 10 and 17 Meets IP68 requirements for dust and waterproof sealing
Gold Plating Available with Shell Size 17 Meets IP68 requirements for dust and weaterproof sealing

<< Prev Next >>