Samtec Inc. Cable Assemblies - USB Cables SCPU-17-G-2.00-BMS-AM

Description
Win Source Part Number: 1309218-SCPU-17-G-2. 00-BMS-AM Category: Cable Assemblies>USB Cables Series: AccliMate™ SCPU Color: Black Features: Data Transfer and Charge, Industrial Environments - IP68 Package: Bag Wire Gauge: 20 AWG, 25 AWG, 28 AWG Specifications: USB 2.0 Length: 6.56' (2.00m) Shielding: Shielded Standard Package: 1 Configuration: A Male to B Male (Circular Coupling) ECCN: EAR99 Fake Threat In the Open Market: 64 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8544.42.2000 Mfr: Samtec Inc. Other Names: SCPU-17-G-2.00-SB,SC PU-G-2.00-SB,SAM8633 Base Product Number: SCPU-17 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1309218-SCPU-17-G-2. 00-BMS-AM Category: Cable Assemblies>USB Cables Series: AccliMate™ SCPU Color: Black Features: Data Transfer and Charge, Industrial Environments - IP68 Package: Bag Wire Gauge: 20 AWG, 25 AWG, 28 AWG Specifications: USB 2.0 Length: 6.56' (2.00m) Shielding: Shielded Standard Package: 1 Configuration: A Male to B Male (Circular Coupling) ECCN: EAR99 Fake Threat In the Open Market: 64 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8544.42.2000 Mfr: Samtec Inc. Other Names: SCPU-17-G-2.00-SB,SC PU-G-2.00-SB,SAM8633 Base Product Number: SCPU-17 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Cable Assemblies - USB Cables
1309218-SCPU-17-G-2.00-BMS-AM
Cable Assemblies - USB Cables 1309218-SCPU-17-G-2.00-BMS-AM
Win Source Part Number: 1309218-SCPU-17-G-2. 00-BMS-AM Category: Cable Assemblies>USB Cables Series: AccliMate™ SCPU Color: Black Features: Data Transfer and Charge, Industrial Environments - IP68 Package: Bag Wire Gauge: 20 AWG, 25 AWG, 28 AWG Specifications: USB 2.0 Length: 6.56' (2.00m) Shielding: Shielded Standard Package: 1 Configuration: A Male to B Male (Circular Coupling) ECCN: EAR99 Fake Threat In the Open Market: 64 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8544.42.2000 Mfr: Samtec Inc. Other Names: SCPU-17-G-2.00-SB,SC PU-G-2.00-SB,SAM8633 Base Product Number: SCPU-17 Product Status: Obsolete

Win Source Part Number: 1309218-SCPU-17-G-2.00-BMS-AM
Category: Cable Assemblies>USB Cables
Series: AccliMate™ SCPU
Color: Black
Features: Data Transfer and Charge, Industrial Environments - IP68
Package: Bag
Wire Gauge: 20 AWG, 25 AWG, 28 AWG
Specifications: USB 2.0
Length: 6.56' (2.00m)
Shielding: Shielded
Standard Package: 1
Configuration: A Male to B Male (Circular Coupling)
ECCN: EAR99
Fake Threat In the Open Market: 64 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8544.42.2000
Mfr: Samtec Inc.
Other Names: SCPU-17-G-2.00-SB,SCPU-G-2.00-SB,SAM8633
Base Product Number: SCPU-17
Product Status: Obsolete

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Cable Assemblies
Product Number 1309218-SCPU-17-G-2.00-BMS-AM
Product Name Cable Assemblies - USB Cables
Unlock Full Specs
to access all available technical data

Similar Products

Flat Ribbon Cable Assemblies - RG8822 / RG8830 / RG8831 - Rego Electronics Inc.
Specs
Application Instrumentation and Control; Medical; Telecommunications
Cable Type Flat Cable
Cable Shielding No Shielding
View Details
Cat 6 UTP, RJ45 to RJ45, Blue color, 26AWG, 3FT Length - 1226006-03 - Qualtek Electronics Corp.
Specs
Application Computer
Product Type Patch
Cable Type Cat 6
View Details
Clover Flex 4 Charging Cable - USB-A to USB-C Power by AGOZ - AG-UAC_CLVR-FLX4-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 ft (18.29 dm)
Connector Type USB-A to USB-C
View Details