Samtec Inc. Cable Assemblies - Modular Cables SCPE-G-3.00-S

Description
Win Source Part Number: 1314184-SCPE-G-3.00- S Category: Cable Assemblies>Modular Cables Series: AccliMate™ SCPE Color: Black Features: Circular Threaded Coupling Connector Type: Plug to Plug Package: Bag Length: 9.84' (3.00m) Cable Type: Round Cable Shielding: Shielded Standard Package: 1 Number of Positions/Contacts: 8p8c (RJ45, Ethernet) Style: Industrial Environments - IP68 Mounting Type: Free Hanging (In-Line) ECCN: EAR99 Fake Threat In the Open Market: 54 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8544.42.2000 Mfr: Samtec Inc. Other Names: SAM8627 Base Product Number: SCPE-G Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1314184-SCPE-G-3.00- S Category: Cable Assemblies>Modular Cables Series: AccliMate™ SCPE Color: Black Features: Circular Threaded Coupling Connector Type: Plug to Plug Package: Bag Length: 9.84' (3.00m) Cable Type: Round Cable Shielding: Shielded Standard Package: 1 Number of Positions/Contacts: 8p8c (RJ45, Ethernet) Style: Industrial Environments - IP68 Mounting Type: Free Hanging (In-Line) ECCN: EAR99 Fake Threat In the Open Market: 54 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8544.42.2000 Mfr: Samtec Inc. Other Names: SAM8627 Base Product Number: SCPE-G Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Cable Assemblies - Modular Cables
1314184-SCPE-G-3.00-S
Cable Assemblies - Modular Cables 1314184-SCPE-G-3.00-S
Win Source Part Number: 1314184-SCPE-G-3.00- S Category: Cable Assemblies>Modular Cables Series: AccliMate™ SCPE Color: Black Features: Circular Threaded Coupling Connector Type: Plug to Plug Package: Bag Length: 9.84' (3.00m) Cable Type: Round Cable Shielding: Shielded Standard Package: 1 Number of Positions/Contacts: 8p8c (RJ45, Ethernet) Style: Industrial Environments - IP68 Mounting Type: Free Hanging (In-Line) ECCN: EAR99 Fake Threat In the Open Market: 54 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8544.42.2000 Mfr: Samtec Inc. Other Names: SAM8627 Base Product Number: SCPE-G Product Status: Obsolete

Win Source Part Number: 1314184-SCPE-G-3.00-S
Category: Cable Assemblies>Modular Cables
Series: AccliMate™ SCPE
Color: Black
Features: Circular Threaded Coupling
Connector Type: Plug to Plug
Package: Bag
Length: 9.84' (3.00m)
Cable Type: Round Cable
Shielding: Shielded
Standard Package: 1
Number of Positions/Contacts: 8p8c (RJ45, Ethernet)
Style: Industrial Environments - IP68
Mounting Type: Free Hanging (In-Line)
ECCN: EAR99
Fake Threat In the Open Market: 54 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8544.42.2000
Mfr: Samtec Inc.
Other Names: SAM8627
Base Product Number: SCPE-G
Product Status: Obsolete

Buy Now Datasheet
Cable Assembly - 451-SCPE-G-3.00-S - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Cable Assembly
451-SCPE-G-3.00-S
Cable Assembly 451-SCPE-G-3.00-S
CABLE MOD 8P8C PLUG-PLUG 9.84' Product overview: SCPE-G-3.00-S from Samtec, Inc. is a Cable Assembly for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Cable Assembly, Modular Cables, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 451-SCPE-G-3.00-S can be used for catalog matching and distributor lookup.

CABLE MOD 8P8C PLUG-PLUG 9.84' Product overview: SCPE-G-3.00-S from Samtec, Inc. is a Cable Assembly for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Cable Assembly, Modular Cables, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 451-SCPE-G-3.00-S can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Cable Assemblies Cable Assemblies
Product Number 1314184-SCPE-G-3.00-S 451-SCPE-G-3.00-S
Product Name Cable Assemblies - Modular Cables Cable Assembly
Cable Shielding Shielded
Unlock Full Specs
to access all available technical data

Similar Products

I/O Cable Assemblies - RG2000 - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Application Automotive; Instrumentation and Control; Instrumentation, Security and Communication
Cable Shielding No Shielding
Connector Type DB25; D-SUB 25
View Details
Power, Line Cables and Extension Cords - 189-512001-01-ND - DigiKey
Specs
Cable Shielding No Shielding
Cable Length 3 ft (9.14 dm)
Connector Type NEMA 5-15P
View Details
RF Cable Assemblies - 1064560-1 - TE Connectivity
Specs
Application RF
Cable Shielding Copper Wire
Cable Length 1 ft (3.05 dm)
View Details
4 suppliers
USB-C Fast Charging Cable for Ingenico Handheld POS Terminal by AGOZ - USBCtoA_ING-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 to 10 ft (18.29 to 30.48 dm)
Connector Type USB-C
View Details