Samtec Inc. Ethernet Cables - SCPE-G-10.00-D-O-NP SCPE-G-10.00-D-O-NP

Description
Manufacturer: Samtec Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1056968-SCPE-G-10.00 -D-O-NP Categories: Ethernet Cables Popularity: Low Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Shortage RoHS: Compliant
Request a Quote Datasheet
Description
Manufacturer: Samtec Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1056968-SCPE-G-10.00 -D-O-NP Categories: Ethernet Cables Popularity: Low Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Shortage RoHS: Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ethernet Cables - SCPE-G-10.00-D-O-NP - 1056968-SCPE-G-10.00-D-O-NP - Win Source Electronics
Laguna Hills, CA, United States
Ethernet Cables - SCPE-G-10.00-D-O-NP
1056968-SCPE-G-10.00-D-O-NP
Ethernet Cables - SCPE-G-10.00-D-O-NP 1056968-SCPE-G-10.00-D-O-NP
Manufacturer: Samtec Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1056968-SCPE-G-10.00 -D-O-NP Categories: Ethernet Cables Popularity: Low Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Shortage RoHS: Compliant

Manufacturer: Samtec Inc.
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1056968-SCPE-G-10.00-D-O-NP
Categories: Ethernet Cables
Popularity: Low
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Shortage
RoHS: Compliant

Buy Now
Cable Assembly - 451-SCPE-G-10.00-D-O-NP - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
ACCLIMATE IP68 SEALED CIRCULAR E Product overview: SCPE-G-10.00-D-O-NP from Samtec, Inc. is a Cable Assembly for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Cable Assembly, Modular Cables, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 451-SCPE-G-10.00-D-O -NP can be used for catalog matching and distributor lookup.

ACCLIMATE IP68 SEALED CIRCULAR E Product overview: SCPE-G-10.00-D-O-NP from Samtec, Inc. is a Cable Assembly for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Cable Assembly, Modular Cables, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 451-SCPE-G-10.00-D-O-NP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Cable Assemblies Cable Assemblies
Product Number 1056968-SCPE-G-10.00-D-O-NP 451-SCPE-G-10.00-D-O-NP
Product Name Ethernet Cables - SCPE-G-10.00-D-O-NP Cable Assembly
Cable Shielding Shielded
Unlock Full Specs
to access all available technical data

Similar Products

Standard Cable Assemblies - Mq4S-MqT4(XX)-Bx6P - Strainsert
Specs
Cable Length 10 to 100 ft (30.48 to 305 dm)
Connector Type PT06A-10-6P
View Details
System cable - 706-3037/202-100 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 3.28 ft (10 dm)
View Details
3 suppliers