Samtec Inc. Cable Assemblies - Modular Cables SCRES-G-00.25-D-C5E

Description
Win Source Part Number: 1314182-SCRES-G-00.2 5-D-C5E Category: Cable Assemblies>Modular Cables Series: AccliMate™ SCRES Color: Black Features: Circular Threaded Coupling, Molded Plugs Connector Type: Jack to Plug Package: Bulk Length: 0.82' (250.0mm) Cable Type: Round Cable Shielding: Shielded Standard Package: 1 Number of Positions/Contacts: 8p8c (RJ45, Ethernet) Style: Cat5e, Industrial Environments - IP68 Mounting Type: Panel Mount, Bulkhead ECCN: EAR99 Fake Threat In the Open Market: 84 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8544.42.9090 Mfr: Samtec Inc. Other Names: SAM9854 Base Product Number: SCRES-G
Request a Quote Datasheet
Description
Win Source Part Number: 1314182-SCRES-G-00.2 5-D-C5E Category: Cable Assemblies>Modular Cables Series: AccliMate™ SCRES Color: Black Features: Circular Threaded Coupling, Molded Plugs Connector Type: Jack to Plug Package: Bulk Length: 0.82' (250.0mm) Cable Type: Round Cable Shielding: Shielded Standard Package: 1 Number of Positions/Contacts: 8p8c (RJ45, Ethernet) Style: Cat5e, Industrial Environments - IP68 Mounting Type: Panel Mount, Bulkhead ECCN: EAR99 Fake Threat In the Open Market: 84 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8544.42.9090 Mfr: Samtec Inc. Other Names: SAM9854 Base Product Number: SCRES-G
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Cable Assemblies - Modular Cables
1314182-SCRES-G-00.25-D-C5E
Cable Assemblies - Modular Cables 1314182-SCRES-G-00.25-D-C5E
Win Source Part Number: 1314182-SCRES-G-00.2 5-D-C5E Category: Cable Assemblies>Modular Cables Series: AccliMate™ SCRES Color: Black Features: Circular Threaded Coupling, Molded Plugs Connector Type: Jack to Plug Package: Bulk Length: 0.82' (250.0mm) Cable Type: Round Cable Shielding: Shielded Standard Package: 1 Number of Positions/Contacts: 8p8c (RJ45, Ethernet) Style: Cat5e, Industrial Environments - IP68 Mounting Type: Panel Mount, Bulkhead ECCN: EAR99 Fake Threat In the Open Market: 84 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8544.42.9090 Mfr: Samtec Inc. Other Names: SAM9854 Base Product Number: SCRES-G

Win Source Part Number: 1314182-SCRES-G-00.25-D-C5E
Category: Cable Assemblies>Modular Cables
Series: AccliMate™ SCRES
Color: Black
Features: Circular Threaded Coupling, Molded Plugs
Connector Type: Jack to Plug
Package: Bulk
Length: 0.82' (250.0mm)
Cable Type: Round Cable
Shielding: Shielded
Standard Package: 1
Number of Positions/Contacts: 8p8c (RJ45, Ethernet)
Style: Cat5e, Industrial Environments - IP68
Mounting Type: Panel Mount, Bulkhead
ECCN: EAR99
Fake Threat In the Open Market: 84 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8544.42.9090
Mfr: Samtec Inc.
Other Names: SAM9854
Base Product Number: SCRES-G

Buy Now Datasheet
Cable Assemblies - Modular Cables - SCRES-G-00.25-D-C5E - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - Modular Cables
SCRES-G-00.25-D-C5E
Cable Assemblies - Modular Cables SCRES-G-00.25-D-C5E
SCRES SEALED CIRCULAR RECEPTACLE

SCRES SEALED CIRCULAR RECEPTACLE

Supplier's Site

Technical Specifications

  Win Source Electronics Acme Chip Technology Co., Limited
Product Category Cable Assemblies Cable Assemblies
Product Number 1314182-SCRES-G-00.25-D-C5E SCRES-G-00.25-D-C5E
Product Name Cable Assemblies - Modular Cables Cable Assemblies - Modular Cables
Cable Shielding Shielded
Unlock Full Specs
to access all available technical data

Similar Products

Flexible Flat Cables -  - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Application Automotive; Computer; Panel PC, Human Machine Interface, Handheld Scanner, Barcode Reader, Point of Sale, Vehicle Computer
Cable Type Flat Cable
Cable Shielding No Shielding
View Details
Power, Line Cables and Extension Cords - 189-250140-01-ND - DigiKey
Specs
Cable Shielding No Shielding
Cable Length 3.9 ft (11.89 dm)
Connector Type NEMA 5-15P
View Details