Samtec Inc. Cable Assemblies - USB Cables SCRUS-17-G-00.25-AMS-BC

Description
Win Source Part Number: 1309215-SCRUS-17-G-0 0.25-AMS-BC Category: Cable Assemblies>USB Cables Series: AccliMate™ SCRUS Color: Black Features: Data Transfer and Charge, Industrial Environments - IP68, Panel Mount Package: Bulk Wire Gauge: 20 AWG, 25 AWG, 28 AWG Specifications: USB 2.0 Length: 0.82' (250.0mm) Shielding: Shielded Standard Package: 1 Configuration: A Female to Cable, Round (Circular Coupling) ECCN: EAR99 Fake Threat In the Open Market: 74 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8544.42.2000 Mfr: Samtec Inc. Other Names: SAM12810,SCRUS-17-G- 00.25-AMS-BC Base Product Number: SCRUS-17
Request a Quote Datasheet
Description
Win Source Part Number: 1309215-SCRUS-17-G-0 0.25-AMS-BC Category: Cable Assemblies>USB Cables Series: AccliMate™ SCRUS Color: Black Features: Data Transfer and Charge, Industrial Environments - IP68, Panel Mount Package: Bulk Wire Gauge: 20 AWG, 25 AWG, 28 AWG Specifications: USB 2.0 Length: 0.82' (250.0mm) Shielding: Shielded Standard Package: 1 Configuration: A Female to Cable, Round (Circular Coupling) ECCN: EAR99 Fake Threat In the Open Market: 74 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8544.42.2000 Mfr: Samtec Inc. Other Names: SAM12810,SCRUS-17-G- 00.25-AMS-BC Base Product Number: SCRUS-17
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Cable Assemblies - USB Cables
1309215-SCRUS-17-G-00.25-AMS-BC
Cable Assemblies - USB Cables 1309215-SCRUS-17-G-00.25-AMS-BC
Win Source Part Number: 1309215-SCRUS-17-G-0 0.25-AMS-BC Category: Cable Assemblies>USB Cables Series: AccliMate™ SCRUS Color: Black Features: Data Transfer and Charge, Industrial Environments - IP68, Panel Mount Package: Bulk Wire Gauge: 20 AWG, 25 AWG, 28 AWG Specifications: USB 2.0 Length: 0.82' (250.0mm) Shielding: Shielded Standard Package: 1 Configuration: A Female to Cable, Round (Circular Coupling) ECCN: EAR99 Fake Threat In the Open Market: 74 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8544.42.2000 Mfr: Samtec Inc. Other Names: SAM12810,SCRUS-17-G- 00.25-AMS-BC Base Product Number: SCRUS-17

Win Source Part Number: 1309215-SCRUS-17-G-00.25-AMS-BC
Category: Cable Assemblies>USB Cables
Series: AccliMate™ SCRUS
Color: Black
Features: Data Transfer and Charge, Industrial Environments - IP68, Panel Mount
Package: Bulk
Wire Gauge: 20 AWG, 25 AWG, 28 AWG
Specifications: USB 2.0
Length: 0.82' (250.0mm)
Shielding: Shielded
Standard Package: 1
Configuration: A Female to Cable, Round (Circular Coupling)
ECCN: EAR99
Fake Threat In the Open Market: 74 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8544.42.2000
Mfr: Samtec Inc.
Other Names: SAM12810,SCRUS-17-G-00.25-AMS-BC
Base Product Number: SCRUS-17

Buy Now Datasheet
USB Connectors - SCRUS-17-G-00.25-AMS-BC - Powell Electronics, Inc.
Swedesboro, NJ, United States
AccliMate IP68 Sealed Circular USB Cable

AccliMate IP68 Sealed Circular USB Cable

Buy Now
Usb Cable, 2.0 A Rcpt-Free End, 250Mm; Connector To Connector Samtec - 82T6132 - Newark, An Avnet Company
Chicago, IL, United States
Usb Cable, 2.0 A Rcpt-Free End, 250Mm; Connector To Connector Samtec
82T6132
Usb Cable, 2.0 A Rcpt-Free End, 250Mm; Connector To Connector Samtec 82T6132
USB CABLE, 2.0 A RCPT-FREE END, 250MM; Connector to Connector:Type A Receptacle to Free End; Cable Length - Metric:250mm; Cable Length - Imperial:9.84"; USB Standard:USB 2.0; Jacket Color:-; Electronic Marking:- RoHS Compliant: Yes

USB CABLE, 2.0 A RCPT-FREE END, 250MM; Connector to Connector:Type A Receptacle to Free End; Cable Length - Metric:250mm; Cable Length - Imperial:9.84"; USB Standard:USB 2.0; Jacket Color:-; Electronic Marking:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Powell Electronics, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 1309215-SCRUS-17-G-00.25-AMS-BC SCRUS-17-G-00.25-AMS-BC 82T6132
Product Name Cable Assemblies - USB Cables USB Connectors Usb Cable, 2.0 A Rcpt-Free End, 250Mm; Connector To Connector Samtec
Product Type USB USB
Unlock Full Specs
to access all available technical data

Similar Products

Flexible Coaxial Cable 6 GHz - FC659 - Flexco Microwave, Inc.
Specs
Application Telecommunications; Aerospace, Test/Measurement, Radar and Ground, Space Qualifications
Cable Type Coaxial
Cable Shielding Braid (optional feature)
View Details