Samtec Inc. Cable Assemblies - USB Cables SCPU-17-G-3.00-BMS-AM

Description
Win Source Part Number: 1309217-SCPU-17-G-3. 00-BMS-AM Category: Cable Assemblies>USB Cables Series: AccliMate™ SCPU Color: Black Features: Data Transfer and Charge, Industrial Environments - IP68 Package: Bag Wire Gauge: 20 AWG, 25 AWG, 28 AWG Specifications: USB 2.0 Length: 9.84' (3.00m) Shielding: Shielded Standard Package: 1 Configuration: A Male to B Male (Circular Coupling) ECCN: EAR99 Fake Threat In the Open Market: 47 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8544.42.2000 Mfr: Samtec Inc. Other Names: SCPU-G-3.00-SB,SAM86 34,SCPU-17-G-3.00-SB Base Product Number: SCPU-17 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1309217-SCPU-17-G-3. 00-BMS-AM Category: Cable Assemblies>USB Cables Series: AccliMate™ SCPU Color: Black Features: Data Transfer and Charge, Industrial Environments - IP68 Package: Bag Wire Gauge: 20 AWG, 25 AWG, 28 AWG Specifications: USB 2.0 Length: 9.84' (3.00m) Shielding: Shielded Standard Package: 1 Configuration: A Male to B Male (Circular Coupling) ECCN: EAR99 Fake Threat In the Open Market: 47 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8544.42.2000 Mfr: Samtec Inc. Other Names: SCPU-G-3.00-SB,SAM86 34,SCPU-17-G-3.00-SB Base Product Number: SCPU-17 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Cable Assemblies - USB Cables
1309217-SCPU-17-G-3.00-BMS-AM
Cable Assemblies - USB Cables 1309217-SCPU-17-G-3.00-BMS-AM
Win Source Part Number: 1309217-SCPU-17-G-3. 00-BMS-AM Category: Cable Assemblies>USB Cables Series: AccliMate™ SCPU Color: Black Features: Data Transfer and Charge, Industrial Environments - IP68 Package: Bag Wire Gauge: 20 AWG, 25 AWG, 28 AWG Specifications: USB 2.0 Length: 9.84' (3.00m) Shielding: Shielded Standard Package: 1 Configuration: A Male to B Male (Circular Coupling) ECCN: EAR99 Fake Threat In the Open Market: 47 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8544.42.2000 Mfr: Samtec Inc. Other Names: SCPU-G-3.00-SB,SAM86 34,SCPU-17-G-3.00-SB Base Product Number: SCPU-17 Product Status: Obsolete

Win Source Part Number: 1309217-SCPU-17-G-3.00-BMS-AM
Category: Cable Assemblies>USB Cables
Series: AccliMate™ SCPU
Color: Black
Features: Data Transfer and Charge, Industrial Environments - IP68
Package: Bag
Wire Gauge: 20 AWG, 25 AWG, 28 AWG
Specifications: USB 2.0
Length: 9.84' (3.00m)
Shielding: Shielded
Standard Package: 1
Configuration: A Male to B Male (Circular Coupling)
ECCN: EAR99
Fake Threat In the Open Market: 47 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8544.42.2000
Mfr: Samtec Inc.
Other Names: SCPU-G-3.00-SB,SAM8634,SCPU-17-G-3.00-SB
Base Product Number: SCPU-17
Product Status: Obsolete

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Cable Assemblies
Product Number 1309217-SCPU-17-G-3.00-BMS-AM
Product Name Cable Assemblies - USB Cables
Unlock Full Specs
to access all available technical data

Similar Products

Connecting cables - M12 - 8-pole - M12 / 8-pole - V-SK8P-M12/M8-S-G-1M-BK-2-X-A-4 (V2) -  - Schmersal Inc.
Specs
Application Instrumentation and Control
Cable Length 3.28 ft (10 dm)
View Details
Splash Proof Cable Assembly - 60034A33 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Application Instrumentation and Control
View Details
Cable Assemblies -  - Northwire, Inc.
Northwire, Inc.
Specs
Application Automotive (optional feature); Camera / Imaging (optional feature); Instrumentation and Control (optional feature); Computer (optional feature); Medical (optional feature); Networking (optional feature); Power Cable (optional feature); Telecommunications (optional feature); Video (optional feature)
View Details