CABLE MOD 8P8C JACK-PLUG 1.64' Product overview: SCRES-G-00.50-D-C5E from Samtec, Inc. is a Cable Assembly for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Cable Assembly, Modular Cables, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 451-SCRES-G-00.50-D-
Win Source Part Number: 1314183-SCRES-G-00.5
Category: Cable Assemblies>Modular Cables
Series: AccliMate™ SCRES
Color: Black
Features: Circular Threaded Coupling
Connector Type: Jack to Plug
Package: Bulk
Length: 1.64' (500.0mm)
Cable Type: Round Cable
Shielding: Shielded
Standard Package: 1
Number of Positions/Contacts: 8p8c (RJ45, Ethernet)
Style: Cat5e, Industrial Environments - IP68
Mounting Type: Panel Mount, Bulkhead
ECCN: EAR99
Fake Threat In the Open Market: 70 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8544.42.2000
Mfr: Samtec Inc.
Other Names: SAM9120,SCRES-G-00.5
Base Product Number: SCRES-G
PATCH CORD, RJ45 PLUG-JACK, 500MM; LAN Category:Cat5e; Cable Length - Metric:500mm; Cable Length - Imperial:19.68"; Connector to Connector:RJ45 Plug to RJ45 Jack; Jacket Color:-; Product Range:SCRES Series RoHS Compliant: Yes
CABLE MOD 8P8C JACK-PLUG 1.64'
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Cable Assemblies | Cable Assemblies | Cable Assemblies | Cable Assemblies |
| Product Number | 451-SCRES-G-00.50-D-C5E | 1314183-SCRES-G-00.50-D-C5E | 94T2547 | SCRES-G-00.50-D-C5E |
| Product Name | Cable Assembly | Cable Assemblies - Modular Cables | Patch Cord, Rj45 Plug-Jack, 500Mm; Lan Category Samtec | Cable Assemblies - Modular Cables |
| Cable Shielding | Shielded | Shielded | ||
| Cable Length | 1.64 ft (5 dm) | 1.64 ft (5 dm) | 1.64 ft (5 dm) | |
| Connector Type | Receptacle | RJ-45; RJ45 Plug to RJ45 Jack | ||
| Gender | Male-Female | |||
| Standards / Certifications | RoHS | RoHS |