Samtec Inc. Datasheets for Cable Assemblies

Cable assemblies are collections of wires or cables banded into a single unit with connectors on at least one end.
Cable Assemblies: Learn more

Page: 1 10 20 30 40 50 60 68 69 70 71 72 73 74 75 76 77 78 79 80 90 100 110 120 130 140 150 170
Product Name Notes
ETHERNET ACCLIMATE™ IP68 SEALED CABLE ASSEMBLY PLUG Gold Plating
HIGH DENSITY TIGER EYE™ ACCLIMATE™ CABLE ASSEMBLY SOCKET Available on 10, 15 and 20 Pins Per Row Gold Plating
USB ACCLIMATE™ IP68 SEALED CABLE ASSEMBLY Gold Plating
Available with 36, 64, 98, 164 Positions

<< Prev Next >>