Samtec Inc. Cables, Wires Coaxial Cables (RF) - RF058-05SR3-05SR3-5000 RF058-05SR3-05SR3-5000

Description
Manufacturer: Samtec Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 972341-RF058-05SR3-0 5SR3-5000 Packaging: Bulk Connector Type: TNC Gender: Male Cable Length: 5 m Categories: Cables, Wires Coaxial Cables (RF) Popularity: Low Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Shortage Mount: Cable RoHS: Compliant Radiation Hardening: No
Request a Quote Datasheet
Description
Manufacturer: Samtec Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 972341-RF058-05SR3-0 5SR3-5000 Packaging: Bulk Connector Type: TNC Gender: Male Cable Length: 5 m Categories: Cables, Wires Coaxial Cables (RF) Popularity: Low Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Shortage Mount: Cable RoHS: Compliant Radiation Hardening: No
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cables, Wires Coaxial Cables (RF) - RF058-05SR3-05SR3-5000 - 972341-RF058-05SR3-05SR3-5000 - Win Source Electronics
Laguna Hills, CA, United States
Cables, Wires Coaxial Cables (RF) - RF058-05SR3-05SR3-5000
972341-RF058-05SR3-05SR3-5000
Cables, Wires Coaxial Cables (RF) - RF058-05SR3-05SR3-5000 972341-RF058-05SR3-05SR3-5000
Manufacturer: Samtec Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 972341-RF058-05SR3-0 5SR3-5000 Packaging: Bulk Connector Type: TNC Gender: Male Cable Length: 5 m Categories: Cables, Wires Coaxial Cables (RF) Popularity: Low Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Shortage Mount: Cable RoHS: Compliant Radiation Hardening: No

Manufacturer: Samtec Inc.
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 972341-RF058-05SR3-05SR3-5000
Packaging: Bulk
Connector Type: TNC
Gender: Male
Cable Length: 5 m
Categories: Cables, Wires Coaxial Cables (RF)
Popularity: Low
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Shortage
Mount: Cable
RoHS: Compliant
Radiation Hardening: No

Buy Now
RF Cable Assemblies - RF058-05SR3-05SR3-5000 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Cable Assemblies
RF058-05SR3-05SR3-5000
RF Cable Assemblies RF058-05SR3-05SR3-5000
RF Cable Assemblies 50 Ohm RG58 Cable Assembly

RF Cable Assemblies 50 Ohm RG58 Cable Assembly

Buy Now Datasheet

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED
Product Category Cable Assemblies Cable Assemblies
Product Number 972341-RF058-05SR3-05SR3-5000 RF058-05SR3-05SR3-5000
Product Name Cables, Wires Coaxial Cables (RF) - RF058-05SR3-05SR3-5000 RF Cable Assemblies
Application RF
Unlock Full Specs
to access all available technical data

Similar Products

USB Cables - 102521 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Computer
Product Type USB
Cable Length 3.28 ft (10 dm)
View Details
Hand-Flex Interconnect, 0.086
Specs
Cable Type Coaxial
Cable Length 1.33 ft (4.06 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
3 suppliers