RF047-A series cable assembly with 2.92mm plug to SMPM jack interface, 610 mm overall length, constructed with copper alloy center conductors and virgin PTFE dielectric. Assembly includes protective caps and is ESD packaged. Phase matching is not applied. Maximum overall length supported is 999 mm.
50 Ohm .047"" Diameter, 2.92mm plug-SMPM Jack, length 610mm
| Richardson RFPD | |
|---|---|
| Product Category | Cable Assemblies |
| Product Number | RF047-A-92SP-M0SJ-0610 |
| Product Name | RF Standard Cable Assembly |
| Application | RF |