Samtec Inc. RF Standard Cable Assembly RF047-A-10SP-10SP-0152

Description
50 Ohm .047"" Diameter, 1mm plug-1mm plug, length 152mm
Request a Quote
Description
50 Ohm .047"" Diameter, 1mm plug-1mm plug, length 152mm
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

RF047-A cable assembly with 1 mm plug connectors on both ends, an overall assembly length of 152 mm, and no phase matching. The assembly includes protective caps, is tested for return loss and insertion loss, and uses a copper alloy center conductor with virgin PTFE insulation. Dimensions are specified in millimeters with a maximum length of 999 mm.

Datasheet Summary
Powered by GS/AI

RF047-A cable assembly with 1 mm plug connectors on both ends, an overall assembly length of 152 mm, and no phase matching. The assembly includes protective caps, is tested for return loss and insertion loss, and uses a copper alloy center conductor with virgin PTFE insulation. Dimensions are specified in millimeters with a maximum length of 999 mm.

Suppliers

Company
Product
Description
Supplier Links
RF Standard Cable Assembly - RF047-A-10SP-10SP-0152 - Richardson RFPD
Downers Grove, IL, United States
RF Standard Cable Assembly
RF047-A-10SP-10SP-0152
RF Standard Cable Assembly RF047-A-10SP-10SP-0152
50 Ohm .047"" Diameter, 1mm plug-1mm plug, length 152mm

50 Ohm .047"" Diameter, 1mm plug-1mm plug, length 152mm

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category Cable Assemblies
Product Number RF047-A-10SP-10SP-0152
Product Name RF Standard Cable Assembly
Application RF
Unlock Full Specs
to access all available technical data

Similar Products

RF Coaxial Cable Assemblies -  - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Application Instrumentation and Control; Networking; RF; Wireless infrastructure, Broadband, Wireless Local Area Networking, Industrial Handheld Device, Surveillance, Video Transmission
Cable Type Coaxial
Connector Type BNC; Micro Coax, BNC, SMA, SMB, SMC, MCX, and MMCX connectors assembled with various sizes of coaxial cables and micro coaxial cables
View Details
Power, Line Cables and Extension Cords - Q268-ND - DigiKey
Specs
Cable Shielding No Shielding
Cable Length 9.84 ft (29.99 dm)
Connector Type IEC 320-C20
View Details
3 suppliers
RF Cable Assemblies - 1064391-1 - TE Connectivity
Specs
Application RF
Cable Shielding Copper Wire
Cable Length 0.6562 ft (2 dm)
View Details
3 suppliers
USB-C Fast Charging Cable for Square Handheld POS Terminal by AGOZ - USBCtoA_SQR-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 to 10 ft (18.29 to 30.48 dm)
Connector Type USB-C
View Details