RF047-A series cable assembly with SMPM straight jack connectors on both ends, overall length of 305 mm, constructed with copper alloy center contacts and virgin PTFE dielectric. The assembly includes protective caps and is individually packaged in an ESD bag. Lengths up to 999 mm are supported. The assembly is 100% tested for return loss and insertion loss. No phase matching is applied.
50 Ohm .047"" Diameter, SMPM Straight Jack-SMPM Straight Jack, length 305mm
| Richardson RFPD | |
|---|---|
| Product Category | Cable Assemblies |
| Product Number | RF047A-M0SJ-M0SJ-0305 |
| Product Name | RF Standard Cable Assembly |
| Application | RF |