Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
CABLE ASSEMBLIES
SAMTEC INC.
RF058-05SR3-05SR3-0100 -- RF CABLE ASSEMBLIES
Samtec Inc.
RF Cable Assemblies
RF058-05SR3-05SR3-0100
Description
RF Cable Assemblies 50 Ohm RG58 Cable Assembly
VAST STOCK CO., LIMITED
Done
Datasheet
Description
RF Cable Assemblies 50 Ohm RG58 Cable Assembly
Datasheet
Suppliers
Company
Product
Description
Supplier Links
VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Cable Assemblies
RF058-05SR3-05SR3-0100
RF Cable Assemblies
RF058-05SR3-05SR3-0100
RF Cable Assemblies 50 Ohm RG58 Cable Assembly
RF Cable Assemblies 50 Ohm RG58 Cable Assembly
Buy Now
Datasheet
Technical Specifications
VAST STOCK CO., LIMITED
Product Category
Cable Assemblies
Product Number
RF058-05SR3-05SR3-0100
Product Name
RF Cable Assemblies
Application
RF
Unlock Full Specs
to access all available technical data
Similar Products
Rego Electronics Inc.
Flat Ribbon Cable Assemblies
RG8622 / RG8630
Specs
Application
Instrumentation and Control; Medical; Telecommunications
Cable Type
Flat Cable
Cable Shielding
No Shielding
View Details
Qualtek Electronics Corp.
Power, Line Cables and Extension Cords
512002-01
Specs
Cable Shielding
No Shielding
Cable Length
6 ft (18.29 dm)
Connector Type
NEMA 5-15P
View Details
TE Connectivity
Twisted Pair Cable
001035-000
Specs
Product Category
Cable
Cable Insulation
Modified Radiation Cross-linked ETFE Polymer
Cable Conductor
Copper
View Details
2
suppliers
AgozTech LLC
Clover POS Terminal Wall Charger with USB A to C 6ft Cable by AGOZ
AQC18W_CLVR-GBSC
Specs
Product Type
Serial; USB
View Details