Samtec Inc. Datasheets for Cable Assemblies

Cable assemblies are collections of wires or cables banded into a single unit with connectors on at least one end.
Cable Assemblies: Learn more

Page: 1 10 20 30 40 50 60 65 66 67 68 69 70 71 72 73 74 75 76 77 80 90 100 110 120 130 150 170
Product Name Notes
MINI MATE® TERMINAL, DISCRETE WIRE CABLE ASSEMBLY WITH TEFLON CABLE, DOUBLE ROW Available up to 25 Contacts Per Row Double Row Gold Plating
MINI MATE® TERMINAL, DISCRETE WIRE CABLE ASSEMBLY WITH TEFLON CABLE, SINGLE ROW Available up to 25 Contacts per Row Single Row Gold Plating
MINI MATE® TERMINAL, DISCRETE WIRE CABLE ASSEMBLY, DOUBLE ROW Available up to 25 Contacts Per Row Double Row Gold Plating
MINI MATE® TERMINAL, DISCRETE WIRE CABLE ASSEMBLY, SINGLE ROW Available up to 25 Contacts Per Row Single Row Gold Plating
Available on 2, 4, 6 and 8 Contacts Per Row Single Row Selective Gold or Tin Plating

<< Prev Next >>