Metrohm USA, Inc. IONIC Titrator Oil 2.1040.3010

Description
As powerful as a computer! With its 10-inch display and its large internal database, the IONIC Titrator provides full convenience with respect to user-friendliness and data handling. Operate it like your mobile telephone or tablet and save thousands of determinations directly to the instrument. Thanks to the installed mobile communications module, you can upload your determination data directly into Metrohm Data Service, the new cloud data storage from Metrohm – without integration in your local network. This means that the data is available at all times and everywhere. pH, voltage, and temperature measurement Endpoint titration Monotonic equivalence point titration Dynamic equivalence point titration Over 30 method templates included for the most common potentiometric titrations in the areas of aqueous titration, nonaqueous titration, and redox and surfactant titrations Titration/dosing with up to 4 Dosino Modules (250,000 dosing steps) Report output on compact or network printers Optional titration modes and additional functional enhancements: Volumetric Karl Fischer titration Compliance with statutory regulations: 21 CFR Part 11; EudraLex, Volume 4, Annex 11 Option for second titration stand with magnetic or rod stirrer Use of up to three analog or digital electrodes Version with one digital measuring input and one magnetic stirrer (left). Complete package for nonaqueous acid-base titration, including Dosino Module, 20 mL dosing unit, and dSolvotrode.
Request a Quote
Description
As powerful as a computer! With its 10-inch display and its large internal database, the IONIC Titrator provides full convenience with respect to user-friendliness and data handling. Operate it like your mobile telephone or tablet and save thousands of determinations directly to the instrument. Thanks to the installed mobile communications module, you can upload your determination data directly into Metrohm Data Service, the new cloud data storage from Metrohm – without integration in your local network. This means that the data is available at all times and everywhere. pH, voltage, and temperature measurement Endpoint titration Monotonic equivalence point titration Dynamic equivalence point titration Over 30 method templates included for the most common potentiometric titrations in the areas of aqueous titration, nonaqueous titration, and redox and surfactant titrations Titration/dosing with up to 4 Dosino Modules (250,000 dosing steps) Report output on compact or network printers Optional titration modes and additional functional enhancements: Volumetric Karl Fischer titration Compliance with statutory regulations: 21 CFR Part 11; EudraLex, Volume 4, Annex 11 Option for second titration stand with magnetic or rod stirrer Use of up to three analog or digital electrodes Version with one digital measuring input and one magnetic stirrer (left). Complete package for nonaqueous acid-base titration, including Dosino Module, 20 mL dosing unit, and dSolvotrode.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
IONIC Titrator Oil - 2.1040.3010 - Metrohm USA, Inc.
Riverview, FL, United States
IONIC Titrator Oil
2.1040.3010
IONIC Titrator Oil 2.1040.3010
As powerful as a computer! With its 10-inch display and its large internal database, the IONIC Titrator provides full convenience with respect to user-friendliness and data handling. Operate it like your mobile telephone or tablet and save thousands of determinations directly to the instrument. Thanks to the installed mobile communications module, you can upload your determination data directly into Metrohm Data Service, the new cloud data storage from Metrohm – without integration in your local network. This means that the data is available at all times and everywhere. pH, voltage, and temperature measurement Endpoint titration Monotonic equivalence point titration Dynamic equivalence point titration Over 30 method templates included for the most common potentiometric titrations in the areas of aqueous titration, nonaqueous titration, and redox and surfactant titrations Titration/dosing with up to 4 Dosino Modules (250,000 dosing steps) Report output on compact or network printers Optional titration modes and additional functional enhancements: Volumetric Karl Fischer titration Compliance with statutory regulations: 21 CFR Part 11; EudraLex, Volume 4, Annex 11 Option for second titration stand with magnetic or rod stirrer Use of up to three analog or digital electrodes Version with one digital measuring input and one magnetic stirrer (left). Complete package for nonaqueous acid-base titration, including Dosino Module, 20 mL dosing unit, and dSolvotrode.

As powerful as a computer! With its 10-inch display and its large internal database, the IONIC Titrator provides full convenience with respect to user-friendliness and data handling. Operate it like your mobile telephone or tablet and save thousands of determinations directly to the instrument.
Thanks to the installed mobile communications module, you can upload your determination data directly into Metrohm Data Service, the new cloud data storage from Metrohm – without integration in your local network. This means that the data is available at all times and everywhere.

  • pH, voltage, and temperature measurement
  • Endpoint titration
  • Monotonic equivalence point titration
  • Dynamic equivalence point titration
  • Over 30 method templates included for the most common potentiometric titrations in the areas of aqueous titration, nonaqueous titration, and redox and surfactant titrations
  • Titration/dosing with up to 4 Dosino Modules (250,000 dosing steps)
  • Report output on compact or network printers

Optional titration modes and additional functional enhancements:

  • Volumetric Karl Fischer titration
  • Compliance with statutory regulations: 21 CFR Part 11; EudraLex, Volume 4, Annex 11
  • Option for second titration stand with magnetic or rod stirrer
  • Use of up to three analog or digital electrodes

Version with one digital measuring input and one magnetic stirrer (left). Complete package for nonaqueous acid-base titration, including Dosino Module, 20 mL dosing unit, and dSolvotrode.

Supplier's Site

Technical Specifications

  Metrohm USA, Inc.
Product Category Titration Instruments
Product Number 2.1040.3010
Product Name IONIC Titrator Oil
Titrant Adding Method Volumetric
Unlock Full Specs
to access all available technical data

Similar Products