The Eco Coulometer with generator electrode and diaphragm is a coulometric Karl Fischer titrator designed for accurate, automated water content determination in liquids and solids, with detection limits in the microgram range and analysis times typically under three minutes. It features a touch-sensitive user interface, pre-installed method templates, and supports GLP-compliant PDF reporting. The instrument includes a generator electrode with diaphragm and can be connected to optional accessories such as the 860 KF Thermoprep or 885 Compact Oven Sample Changer for solid sample analysis. It is designed for independent setup and operation, with a sleep mode for energy savings and worldwide application support. The unit measures and operates as a standalone instrument without requiring external titer calibration.
The Eco Coulometer with integrated magnetic stirrer and touch-sensitive display is ideal for water content determination in the 10 µg to 200 mg absolute water range. Predefined methods enable a smooth and easy instrument start-up. In addition to GLP-compliant printouts on paper or as PDFs, the Eco Coulometer also offers the option of being able to connect balances or send determination data to a PC via PC / LIMS reports. Indicator electrode and generator electrode with diaphragm are included in the scope of delivery.
Coulometry is the ideal method for water content determination in the trace range in liquids, solids and gases. In addition, coulometry is an absolute method making titer determination unnecessary.
| Metrohm USA, Inc. | |
|---|---|
| Product Category | Titration Instruments |
| Product Number | 2.1028.0010 |
| Product Name | Eco Coulometer with generator electrode with diaphragm |