Automated system for the determination of the permanganate index in accordance with DIN EN ISO 8467. Up to 24 samples can be placed on the rack and processed within one series. The sample is pipetted from the sample beaker into the external titration cell and analyzed completely automatically in accordance with the requirements of the DIN standard. After the titration, the external cell is cleaned thoroughly using the membrane pumps built into the sample changer. The system is controlled by the OMNIS software.
The thermostat for heating the external titration vessel must be ordered separately.
| Metrohm USA, Inc. | |
|---|---|
| Product Category | Titration Instruments |
| Product Number | MATi 13 |
| Product Name | Fully automated determination of the permanganate index in accordance with DIN EN ISO 8467 |