Metrohm USA, Inc. 901 Titrando 2.901.0010

Description
The Karl Fischer Titrando for the modern titration laboratory In addition to the Karl Fischer mode (KFT), the high-end titrator is also equipped with the SET mode and can thus perform titrations to a predefined endpoint. "iTrode ready": As a result of the high-resolution, galvanic measuring interface – now also for the first time with additional digital measuring input for the intelligent "iTrodes" electrodes – it is additionally possible to perform pH measurements with a maximum of precision. Thanks to the four MSB connectors, up to four Dosinos can be connected to the 901 Titrando. These can be used not only for titration, but also for the automated addition of sample, standard and auxiliary solutions such as solubility promoters. Furthermore, you have all of the Liquid Handling commands at your disposal, which means that the aspiration of exhausted reagent and the addition of fresh solvent can also be automated. For use with OMNIS Software, tiamo software, or Touch Control unit. Compliance with GMP/GLP and FDA regulations such as 21 CFR Part 11, if required
Request a Quote Datasheet
Description
The Karl Fischer Titrando for the modern titration laboratory In addition to the Karl Fischer mode (KFT), the high-end titrator is also equipped with the SET mode and can thus perform titrations to a predefined endpoint. "iTrode ready": As a result of the high-resolution, galvanic measuring interface – now also for the first time with additional digital measuring input for the intelligent "iTrodes" electrodes – it is additionally possible to perform pH measurements with a maximum of precision. Thanks to the four MSB connectors, up to four Dosinos can be connected to the 901 Titrando. These can be used not only for titration, but also for the automated addition of sample, standard and auxiliary solutions such as solubility promoters. Furthermore, you have all of the Liquid Handling commands at your disposal, which means that the aspiration of exhausted reagent and the addition of fresh solvent can also be automated. For use with OMNIS Software, tiamo software, or Touch Control unit. Compliance with GMP/GLP and FDA regulations such as 21 CFR Part 11, if required
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
901 Titrando - 2.901.0010 - Metrohm USA, Inc.
Riverview, FL, United States
901 Titrando
2.901.0010
901 Titrando 2.901.0010
The Karl Fischer Titrando for the modern titration laboratory In addition to the Karl Fischer mode (KFT), the high-end titrator is also equipped with the SET mode and can thus perform titrations to a predefined endpoint. "iTrode ready": As a result of the high-resolution, galvanic measuring interface – now also for the first time with additional digital measuring input for the intelligent "iTrodes" electrodes – it is additionally possible to perform pH measurements with a maximum of precision. Thanks to the four MSB connectors, up to four Dosinos can be connected to the 901 Titrando. These can be used not only for titration, but also for the automated addition of sample, standard and auxiliary solutions such as solubility promoters. Furthermore, you have all of the Liquid Handling commands at your disposal, which means that the aspiration of exhausted reagent and the addition of fresh solvent can also be automated. For use with OMNIS Software, tiamo software, or Touch Control unit. Compliance with GMP/GLP and FDA regulations such as 21 CFR Part 11, if required

The Karl Fischer Titrando for the modern titration laboratory

In addition to the Karl Fischer mode (KFT), the high-end titrator is also equipped with the SET mode and can thus perform titrations to a predefined endpoint.

"iTrode ready": As a result of the high-resolution, galvanic measuring interface – now also for the first time with additional digital measuring input for the intelligent "iTrodes" electrodes – it is additionally possible to perform pH measurements with a maximum of precision.

Thanks to the four MSB connectors, up to four Dosinos can be connected to the 901 Titrando. These can be used not only for titration, but also for the automated addition of sample, standard and auxiliary solutions such as solubility promoters. Furthermore, you have all of the Liquid Handling commands at your disposal, which means that the aspiration of exhausted reagent and the addition of fresh solvent can also be automated.

For use with OMNIS Software, tiamo software, or Touch Control unit. Compliance with GMP/GLP and FDA regulations such as 21 CFR Part 11, if required

Supplier's Site Datasheet

Technical Specifications

  Metrohm USA, Inc.
Product Category Titration Instruments
Product Number 2.901.0010
Product Name 901 Titrando
Unlock Full Specs
to access all available technical data

Similar Products

814 USB Sample Processor (2T/2P) - 2.814.0110 - Metrohm USA, Inc.
Specs
Titration Indication Method Voltametry
View Details
905 Titrando - 2.905.0010 - Metrohm USA, Inc.
Specs
Titration Indication Method Potentiometry
View Details