The 815 Robotic USB Sample Processor XL (1T/2P) is an automated system for sample preparation and liquid handling, featuring one work station and two built-in pumps. It supports parallel processing, automatic rinsing, and stand-alone operation via a touch panel, with control options including tiamo or MagIC Net software. The device has a compact design and can connect to up to three additional dosing burets. Sample racks are user-selectable, and the system ensures high reproducibility and accuracy for routine sample series.
Robotic USB Sample Processor XL with one workstation and two built-in membrane pumps for the automatic processing of routine samples in series with large quantities and for complex sample preparation or parallel runs. Up to three dosing devices for Liquid Handling tasks can be connected.
Because of the multitude of application variants, rack, stirrer, titration head, robotic arm, Swing Head and sample vessels must be tailored to the application and ordered separately.
The control is "stand alone" using Touch Control. The following software products can be selected for the PC control: tiamo™ titration software, MagIC Net chromatography software, viva voltammetry software, or OMNIS.
| Metrohm USA, Inc. | |
|---|---|
| Product Category | Titration Instruments |
| Product Number | 2.815.0020 |
| Product Name | 815 Robotic USB Sample Processor XL (1T/2P) |
| Titration Indication Method | Voltametry |