WAGO Optocoupler module 859-902

Description
Optocoupler module; Nominal input voltage: 5 VDC; Output voltage range: 24 … 260 VAC; Limiting continuous current: 0.5 A; 2-wire connection; zero-cross switching; Red status indicator; Module width: 6 mm; gray
Request a Quote Datasheet
Description
Optocoupler module; Nominal input voltage: 5 VDC; Output voltage range: 24 … 260 VAC; Limiting continuous current: 0.5 A; 2-wire connection; zero-cross switching; Red status indicator; Module width: 6 mm; gray
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optocoupler module - 859-902 - WAGO
Germantown, WI, United States
Optocoupler module
859-902
Optocoupler module 859-902
Optocoupler module; Nominal input voltage: 5 VDC; Output voltage range: 24 … 260 VAC; Limiting continuous current: 0.5 A; 2-wire connection; zero-cross switching; Red status indicator; Module width: 6 mm; gray

Optocoupler module; Nominal input voltage: 5 VDC; Output voltage range: 24 … 260 VAC; Limiting continuous current: 0.5 A; 2-wire connection; zero-cross switching; Red status indicator; Module width: 6 mm; gray

Supplier's Site Datasheet

Technical Specifications

  WAGO
Product Category Optocouplers
Product Number 859-902
Product Name Optocoupler module
Input DC
Unlock Full Specs
to access all available technical data

Similar Products

Solid State Relays - 1803047 - RS Components, Ltd.
Specs
Output Phototransistor; Transistor/triac
Approvals RoHS Compliant
Mounting Option Din rail
View Details