WAGO Optocoupler module 286-791

Description
Optocoupler module; Nominal input voltage: 24 VDC; Output voltage range: 20 … 60 VDC; Limiting continuous current: 0.1 A; 2-wire connection; Frequency: 3 kHz; Red status indicator; Module width: 10 mm; gray
Request a Quote Datasheet
Description
Optocoupler module; Nominal input voltage: 24 VDC; Output voltage range: 20 … 60 VDC; Limiting continuous current: 0.1 A; 2-wire connection; Frequency: 3 kHz; Red status indicator; Module width: 10 mm; gray
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optocoupler module - 286-791 - WAGO
Germantown, WI, United States
Optocoupler module
286-791
Optocoupler module 286-791
Optocoupler module; Nominal input voltage: 24 VDC; Output voltage range: 20 … 60 VDC; Limiting continuous current: 0.1 A; 2-wire connection; Frequency: 3 kHz; Red status indicator; Module width: 10 mm; gray

Optocoupler module; Nominal input voltage: 24 VDC; Output voltage range: 20 … 60 VDC; Limiting continuous current: 0.1 A; 2-wire connection; Frequency: 3 kHz; Red status indicator; Module width: 10 mm; gray

Supplier's Site Datasheet
Optocoupler, Photodarlington, 2.5Kv; No. Of Channels Wago - 29K1623 - Newark, An Avnet Company
Chicago, IL, United States
Optocoupler, Photodarlington, 2.5Kv; No. Of Channels Wago
29K1623
Optocoupler, Photodarlington, 2.5Kv; No. Of Channels Wago 29K1623
OPTOCOUPLER, PHOTODARLINGTON, 2.5KV; No. of Channels:-; Optocoupler Case Style:Module; No. of Pins:-; Forward Current If Max:100mA; Isolation Voltage:2.5kV; CTR Min:-; Collector Emitter Voltage V(br)ceo:-; Product Range:- RoHS Compliant: Yes

OPTOCOUPLER, PHOTODARLINGTON, 2.5KV; No. of Channels:-; Optocoupler Case Style:Module; No. of Pins:-; Forward Current If Max:100mA; Isolation Voltage:2.5kV; CTR Min:-; Collector Emitter Voltage V(br)ceo:-; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  WAGO Newark, An Avnet Company
Product Category Optocouplers Optocouplers
Product Number 286-791 29K1623
Product Name Optocoupler module Optocoupler, Photodarlington, 2.5Kv; No. Of Channels Wago
Input DC
Unlock Full Specs
to access all available technical data

Similar Products

Solid State Relays - 1803060 - RS Components, Ltd.
Specs
Output Phototransistor; Transistor/triac
Approvals RoHS Compliant
Mounting Option Through Hole; Plug in
View Details
Optocoupler module - 286-752 - WAGO
Specs
Input DC
View Details
2 suppliers