WAGO Optocoupler module 857-1432

Description
Optocoupler module; 2-port; Nominal input voltage: 24 VDC; Output voltage range: 9 … 60 VDC; Limiting continuous current: 0.5 A; 2 changeover contacts; Yellow status indicator; Module width: 6 mm; light gray
Request a Quote Datasheet
Description
Optocoupler module; 2-port; Nominal input voltage: 24 VDC; Output voltage range: 9 … 60 VDC; Limiting continuous current: 0.5 A; 2 changeover contacts; Yellow status indicator; Module width: 6 mm; light gray
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optocoupler module - 857-1432 - WAGO
Germantown, WI, United States
Optocoupler module
857-1432
Optocoupler module 857-1432
Optocoupler module; 2-port; Nominal input voltage: 24 VDC; Output voltage range: 9 … 60 VDC; Limiting continuous current: 0.5 A; 2 changeover contacts; Yellow status indicator; Module width: 6 mm; light gray

Optocoupler module; 2-port; Nominal input voltage: 24 VDC; Output voltage range: 9 … 60 VDC; Limiting continuous current: 0.5 A; 2 changeover contacts; Yellow status indicator; Module width: 6 mm; light gray

Supplier's Site Datasheet

Technical Specifications

  WAGO
Product Category Optocouplers
Product Number 857-1432
Product Name Optocoupler module
Input DC
Unlock Full Specs
to access all available technical data

Similar Products