WAGO Optocoupler module 857-1430

Description
Optocoupler module; 2-port; Nominal input voltage: 24 VDC; Output voltage range: 3 … 31.2 VDC; Limiting continuous current: 3 A; 2-wire connection; Yellow status indicator; Module width: 6 mm; light gray
Request a Quote Datasheet
Description
Optocoupler module; 2-port; Nominal input voltage: 24 VDC; Output voltage range: 3 … 31.2 VDC; Limiting continuous current: 3 A; 2-wire connection; Yellow status indicator; Module width: 6 mm; light gray
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optocoupler module - 857-1430 - WAGO
Germantown, WI, United States
Optocoupler module
857-1430
Optocoupler module 857-1430
Optocoupler module; 2-port; Nominal input voltage: 24 VDC; Output voltage range: 3 … 31.2 VDC; Limiting continuous current: 3 A; 2-wire connection; Yellow status indicator; Module width: 6 mm; light gray

Optocoupler module; 2-port; Nominal input voltage: 24 VDC; Output voltage range: 3 … 31.2 VDC; Limiting continuous current: 3 A; 2-wire connection; Yellow status indicator; Module width: 6 mm; light gray

Supplier's Site Datasheet

Technical Specifications

  WAGO
Product Category Optocouplers
Product Number 857-1430
Product Name Optocoupler module
Input DC
Unlock Full Specs
to access all available technical data

Similar Products

Solid State Relays - 1803062 - RS Components, Ltd.
Specs
Output Phototransistor; Transistor/triac
Approvals RoHS Compliant
Mounting Option Through Hole; Plug in
View Details
Optocoupler module - 286-791 - WAGO
Specs
Input DC
View Details
2 suppliers