PACE Datasheets for Welding, Brazing, and Soldering Equipment
Welders and welding machines include all manner of devices used for welding, brazing and soldering.
Welding, Brazing, and Soldering Equipment: Learn more
Page:
1
2
| Product Name | Notes |
|---|---|
| A Selection for Mixed Technology RepairsComplete Consisting of: ThermoBond Frames (tin plated on one side):Straight Run 1200-0158-01-P1Fine Traces 1200-0159-01-P1Varie ty Frame 1200-0160-01-P1Track Pad 1200-0161-01-P1Lap/T race Frames (tin plated on both... | |
| A Selection for Mixed Technology RepairsComplete Consisting of:ThermoBond Frames (tin plated on one side):Chip Resistor/Capacitor 1200-0147-01SOICs, TSOPs 1200-0150-01PLCCs, LCCCs, SOJs, Ceramic QFPs, Basic Cir-Kit Material and Dry Film Adhesive for... | |
| Additionally, the nature of hot air allows heat to get into those hard to reach places all too common on today"s electronics.The ST 450 can be used as is, or... | |
| Complete Consisting of:ThermoBond Frames (tin plated on one side): Edge Connector (gold plated) 1200-0162-02-P1Lap/T race Frames (tin plated on both sides): Straight Run 1200-0164-03-P1Other Accessories:Abrasive Stick, 1 pieceKapton Tape, 12.7mm... | |
| Complete Consisting of:ThermoBond Frames (tin plated on one side):Chip Resistor/Capacitor 1200-0147-01Inductor s, MELFs, Tantalum Capacitors 1200-0148-01SOTs 1200-0149-01SOICs, TSOPs 1200-0150-01PLCCs, LCCCs, SOJs, Ceramic QFPs, Basic Cir-Kit Material 1200-0151-01and Dry Film Adhesive... | |
| Featuring a (patented) aperture system to control and precisely apply the heat to protect adjacent components. The IR 3000 features a 500 W long wave top heater and a 1000... | |
| Featuring a powerful, multistage venturi that is powered by your compressed air source, the ST 65 is ideal for application where continuous or pressure is required. An N2 source can... | |
| For general purpose and heavy-duty soldering and SMT rework operations where high thermal capacity and flexibility are required.Provides a wide range of SMD and Thru-Hole installation and removal capability as... | |
| For use with TF 1700 & TF 2700 BGA Rework SystemsContains main nozzle and adapters for 1mm sq, 2mm sq, 3mm sq, 4 mm sq, 5mm sq, 6mm sq, 7mm... | |
| Ideal for inspecting BGAs, CSPs and other components for solder bridging, cold solder joints, missing solder balls and solder voids. Use as a stand-alone inspection system with composite video compatible... | |
| MBT 250 Power Supply, Handpieces sold seperately | |
| MBT 250 SD - MBT 250 with PS-90 Iron and SX-100 Sodr-X-Tractor | |
| MBT 250 SDT - MBT 250 with PS-90 Iron, SX-100 Sodr-X-Tractor & TT-64 ThermoTweez | |
| MBT 250 SDTP with PS-90 Iron, SX-100 Sodr-X-Tractor, TT-65 ThermoTweez & TP-65 Thermo-Pik | |
| MBT 301 - Simple and easy to use for rework technicians or operators on the line.The MBT 301 with the PS-90 Universal Soldering Iron is the ideal choice when operational... | |
| Neded to use all BGA stencils. | |
| Our standard MBT 301 configurations aren't exactly what you need? Buy the Power supply and pick your own combination of handpieces to meet your own specifications. Handpieces are purchased separately. | |
| Our standard MBT configurations aren't exactly what you need? Buy the Power supply and pick your own combination of handpieces to meet your own specifications. | |
| PACE's ThermoFlo Systems (TF 1700 & TF 2700) are the next generation in automated, cost effective solutions for area array package rework. No other systems on the market have the... | |
| PACE's ThermoFlo Systems (TF 1700 & TF 2700) are the next generation in semi-automated, cost effective solutions for area array package (BGA) rework. No other systems on the market have... | |
| Pik-Vac Component Handling Wand with finger actuated release for precise component pick-up & placement.For use with ST 75, ST 115, MBT 301, MBT 350, ST 300, ST 325, ST 350,... | |
| Preheating allows for the use of signifi cantly lower and safer temperatures when conductive or convective tools are used for component installation or removals. Preheating is also required when installing... | |
| Regular Monitoring of tip temperature ensures that soldering equipment is operating within specification and also provides reassurance that your process is intact.The Tip Temperature Monitor features a temperature sensor for... | |
| Self contained component handling wand with finger actuated release for precise component pick-up & placement. | |
| TD-100 ThermoDrive Iron with Tip and Tool Stand for WJS 100. TD-100 features the PACE logo embossed on the handle. | |
| The CT-15 Conductive Tweezer allows safe, rapid soldering of desoldering of component leads where resistance heating could damage circuit components. | |
| The flux applicator is used to apply gel flux to the balls on a BGA. There are 2 "wells" milled into the block, one 15 mil and the other 10... | |
| The IR 1000 is capable of installing and removing passives, QFPs, SOICs, PLCCs, MLFs, TSOPs, and coarse pitched BGAs. The IR 1000 incorporates a 500 W top heater and a... | |
| The LF-15 can be used with the ThermoPart tip or the aLapFlo tip. The ThermPart tip allows for the easy, selective, removal of conformal coatings (such as epoxies and eurethanes,... | |
| The MBT 350 with the PS-90 Universal Soldering Iron is the ideal choice when operational costs are a major decision factor. While the PS-90 is not as high performing as... | |
| The MC-65 MicroChine is a lightweight, variable speed machining handpiece for precise circuitry and substrate repair as well as modification and conformal coating removal. The "smooth start" integral handpiece motor... | |
| The most powerful 4-Zone Pre-heater available. The ST 1600 from PACE is the most powerful and fl exible pre-heating system available on the market today. The system features four 400... | |
| The MT-100 Minitweez handpiece features soft comfort grips and an ergonomic design which mimics the natural motion of the human hand virtually eliminating operator fatigue. With more than 8 different... | |
| The newest tool for SMT component removal. The TP-100 is designed to reflow and remove QFP's in seconds. The integrated vacuum pik lifts the component from the PCB upon reflow. | |
| The PM 200 allows the user to verify tip temperature accuracy, tip to ground resistsance, and perform an AC leakage test. The PM 200 also features an external K type... | |
| The PRC 2000 Benchtop Factory is the ultimate rework center. The PRC 2000 can tackle just about any Thru-Hole, SMT application and is well suited for multilayer repairs on damaged... | |
| The programmable features of the ST 115 can not be found anywhere on similarly priced systems! The ST 115 is ideal for users having to deal with a wide range... | |
| The programmable features of the ST 50 can not be found anywhere on similarly priced systems! The ST 50 improves quality, reduces costs and eliminates the maintenance and calibration hassles... | |
| The ResisTweez allows resistance heating for soldering and desoldering wires in closely spaced pins, terminals, and lugs. It can be used withthe PRC 2000 or and SMR systems | |
| The SMR features a Pulse Heat power output which provides controlled temperature ramp-up to reflow temperatures, reducing thermal shock risk and unwanted heating of adjacent solder joints. The system can... | |
| The ST 100 is loaded with features to improve quality, control your process, increase through-put and extend tip life. The power supply allows for 2 soldering irons, 2 MiniTweezers, one... | |
| The ST 25 soldering system from PACE improves quality, reduce costs and eliminate the maintenance and calibration hassles associated with other soldering systems. The ST 25 maximizes heat delivery at... | |
| The ST 30 improves quality, reduces costs and eliminates the maintenance and calibration hassles associated with other systems. The heavy-duty metal housing makes this system the ideal choice for the... | |
| The ST 300 can be used to remove any SMD and for installing components that can be positioned manually. The ST 300 is a self-contained system with analog (dial) controls... | |
| The ST 325 is a digital, self-contained system that is fully programmable and can be used to remove or install surface mount components when individual or multiple operations are to... | |
| The ST 350 is the ultimate in cost effective, programmable, convective rework equipment. No other system on the market at the same price level can compete! The system is completely... | |
| The ST 70 is the easiest to operate. Simply select the performance level you desire, plug in the appropriate Power Module and the system takes care of the rest! The... | |
| The ST 70 is the exceptionally easy to operate. Simply select the performance level you desire, plug in the appropriate Power Module and the system takes care of the rest! | |
| The ST 75 is ideal for users having to deal with a wide range of applications. With this system, you can solder, desolder, remove components with a variety of tweezers... | |
| The SX-100 Sodr-X-Tractor is the solder extraction handpiece for high volume operations. It uses PACE's new SX-100 desoldering tips, the longest lasting desoldering tips availible on the market today. The... | |
| The SX-70 Sodr-X-tractor is Pace's general purpose solder extraction handpiece. PACE has set the industry standard for solder extraction for nearly 50 years. The SX-70 has over 12 standard desoldering... | |
| The TD-100 Thermo-Drive® Soldering Iron is the only iron crafted by a team of surgical instrument engineers and is uniquely designed to eliminate operator fatigue, improve control and enhance productivity... | |
| The ThermoTweez handpiece provides safe, one-handed removal of a wide variety of "J" Leaded (PLCC), Leadless (LCCC), SOIC's, PQFP's, Bumper Packs (BQFP's), large extended lead (FlatPacks), SMT Connectors and Chip... | |
| The TJ-70 Mini ThermoJet handpiece provides safe, continuous flow of precision focused hot air for component installation and SMT land preparation. It is primarily an installation tool and can be... | |
| The TJ-70 ThermoJet handpiece provides safe, rapid installation of chip components, SOTs, SOICs, PLCCs, and QFPs. Its slim line, pencil grip design and focused nozzel-tips let you easily target controlled... | |
| The TJ-85 ThermoJet is a precision air pencil that is ideal for delivering concentration heat for the installation and removal of ship components, SOTs, SOICs, PLCCs, and QFPs. Multiple quick-change... | |
| The TP-65 ThermoPik handpiece provides safe, one-handed reflow and removal of a wide variety of QFPs in just seconds. Its high efficiency design targets controlled heat right at the joints,... | |
| The TS-15 wire stripper allows rapid, temperature controlled, damage-free removal of all wire insulation including teflon. A variety of tips are available that are specifically designed for various wire gauges. | |
| The TT-65 ThermoTweez provides safe, one-handed reflow and removal of PLCCs and other four sided components. Unlike other methods, its high thermal capacity and targeted heat removes large SMDs in... | |
| The WJS 100 features all the advanced process control technology you have grown to expect from PACE but now with nearly twice the maximum power output to make easy work... | |
| This configuragtion features the TD-100 Thermo-Drive iron that delivers the highest level of performance. The TD-100 uses tip-heater cartridge tips that posess amazing thermal performance. This configuration is ideal for... | |
| This configuration features the TD-100 Thermo-Drive iron that delivers the highest level of performance. The TD-100 uses tip-heater cartridge tips that posess amazing thermal performance. This configuration is ideal for... | |
| TJ-70 Thermojet (R) Handpiece, (Intelliiheat) W/Tip and Tool Stand | |
| Vacuum Cups for Component Handling Handpieces |
| << Prev |